Hot Disk AB Datasheets for Thermal Conductivity Sensors
Thermal conductivity sensors measure the thermal conductivity - the ability to conduct heat - of a material.
Thermal Conductivity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Teflon-insulated sensors are designed for use in extreme conditions, such as acidic or corroding environments, or with sticky and reactivate samples. These sensors otherwise have features similar to the Kapton... | |
| The Kapton-insulated sensors are the most versatile in the Hot Disk sensor portfolio. They have a very long lifetime, if handled with care, even when employed at temperatures as high... | |
| The mica-insulated sensors are designed for measurements at elevated temperatures, typically above 300 °C and up to a maximum of 1000 °C. Due to the strain exerted on the sensors... |