The Kapton-insulated sensors are the most versatile in the Hot Disk sensor portfolio. They have a very long lifetime, if handled with care, even when employed at temperatures as high as 300 °C in air. To ensure functionality the sensor should not be ripped or folded. The sensor should also be kept in its protective sheet when not in use.
Kapton sensors for Isotropic, Anisotropic, Slab, One-dimensional and Structural Probe measurements, operating temperature from -196 °C up to 300 °C (400 °C in vacuum):
Sensor design:
Radius (mm):
7531 *
0.492
7577 *
2.001
5465
3.189
5465Q **
3.189 with extended Kapton
5501
6.400
5501Q **
6.400 with extended Kapton
8563
9.908
4922
14.61
4922L ***
14.61 with extended leads
5599
29.40
5599L ***
29.40 with extended leads
* Not for anisotropic measurements.
** For special applications and easier suspension in liquids or melts.
*** Intended for large and very high-conducting samples.
Kapton sensors for thin film measurements, operating temperature from -196 °C up to 300 °C (400 °C in vacuum):
Sensor design:
Radius (mm):
7854
10.72
7280
14.97
7281
30.00
Also available: Specific heat capacity sensor equipped with gold cell sample holder. Ships with low density foam insulation, for use at maximum 150 °C. Maximum sample size in the gold cell: 19 mm diameter and 5 mm thickness.
All Kapton-insulated sensors can be acquired with or without attached cables. Standard cables can be used up to 50 °C while high temperature silicone cables are available for temperatures up to 180 °C. Sensors without cable can be mounted in dedicated sensor holders for use up to 300 °C (400 °C in vacuum or inert atmosphere).
The Kapton-insulated sensors are the most versatile in the Hot Disk sensor portfolio. They have a very long lifetime, if handled with care, even when employed at temperatures as high as 300 °C in air. To ensure functionality the sensor should not be ripped or folded. The sensor should also be kept in its protective sheet when not in use.
Kapton sensors for Isotropic, Anisotropic, Slab, One-dimensional and Structural Probe measurements, operating temperature from -196 °C up to 300 °C (400 °C in vacuum):
| Sensor design: | Radius (mm): |
| 7531 * | 0.492 |
| 7577 * | 2.001 |
| 5465 | 3.189 |
| 5465Q ** | 3.189 with extended Kapton |
| 5501 | 6.400 |
| 5501Q ** | 6.400 with extended Kapton |
| 8563 | 9.908 |
| 4922 | 14.61 |
| 4922L *** | 14.61 with extended leads |
| 5599 | 29.40 |
| 5599L *** | 29.40 with extended leads |
- * Not for anisotropic measurements.
- ** For special applications and easier suspension in liquids or melts.
- *** Intended for large and very high-conducting samples.
Kapton sensors for thin film measurements, operating temperature from -196 °C up to 300 °C (400 °C in vacuum):
| Sensor design: | Radius (mm): |
| 7854 | 10.72 |
| 7280 | 14.97 |
| 7281 | 30.00 |
Also available: Specific heat capacity sensor equipped with gold cell sample holder. Ships with low density foam insulation, for use at maximum 150 °C. Maximum sample size in the gold cell: 19 mm diameter and 5 mm thickness.
All Kapton-insulated sensors can be acquired with or without attached cables. Standard cables can be used up to 50 °C while high temperature silicone cables are available for temperatures up to 180 °C. Sensors without cable can be mounted in dedicated sensor holders for use up to 300 °C (400 °C in vacuum or inert atmosphere).