The mica-insulated sensors are designed for measurements at elevated temperatures, typically above 300 °C and up to a maximum of 1000 °C. Due to the strain exerted on the sensors under these circumstances, the lifetime of mica-insulated sensors is limited and they should be considered disposable.
Sensors for Isotropic, Anisotropic, Slab and One-dimensional measurements, operating temperature from 300 °C up to 1000 °C:
Sensor design:
Radius (mm):
5465 *
3.189
5082
6.631
4921
9.719
4922
14.61
4922L **
14.61 with extended leads
5599
29.40
5599L **
29.40 with extended leads
* For applications with thermal conductivity larger than 5 W/(mK), the Cp-value must be known beforehand.
** Intended for large and very high-conducting samples.
The mica-insulated sensors are delivered without cables and the sensors are instead mounted in special sensor holders to which electrical leads are attached.
The mica-insulated sensors are designed for measurements at elevated temperatures, typically above 300 °C and up to a maximum of 1000 °C. Due to the strain exerted on the sensors under these circumstances, the lifetime of mica-insulated sensors is limited and they should be considered disposable.
Sensors for Isotropic, Anisotropic, Slab and One-dimensional measurements, operating temperature from 300 °C up to 1000 °C:
| Sensor design: | Radius (mm): |
| 5465 * | 3.189 |
| 5082 | 6.631 |
| 4921 | 9.719 |
| 4922 | 14.61 |
| 4922L ** | 14.61 with extended leads |
| 5599 | 29.40 |
| 5599L ** | 29.40 with extended leads |
- * For applications with thermal conductivity larger than 5 W/(mK), the Cp-value must be known beforehand.
- ** Intended for large and very high-conducting samples.
The mica-insulated sensors are delivered without cables and the sensors are instead mounted in special sensor holders to which electrical leads are attached.