New York Blower Company (The) Datasheets for Roof Vents and Ventilators
Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof.
Roof Vents and Ventilators: Learn more
| Product Name | Notes |
|---|---|
| NYB Centrifugal Roof Ventilators (Upblast and Downblast) are designed for commercial and industrial ventilation systems to exhaust air from processes and buildings. DESIGN FEATURES Nine sizes—from 24” to 84” in... | |
| NYB Hooded Roof Ventilators are designed for commercial and industrial ventilation systems where large volumes of air are required and a low silhouette design is important. Hooded Roof Ventilators are... | |
| NYB Upblast Roof Ventilators are available in four different models to meet the needs of almost any industrial or commercial ventilation system. DESIGN FEATURES Nine sizes—from 24” to 84” in... |