New York Blower Company (The) Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| A complete line of custom backward inclined single thickness (width) blade designs. Fans are best suited for airstreams with light material and lower pressure applications. Uses include heavy industrial/process supply... | |
| A complete line of flat backward curve blade designs with a specific speed range – 10,000 to 70,000. nyb Backward Curved Custom Fans have a curved, single-thickness blade with good... | |
| A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the... | |
| Cube Array (CA) Plenum Fans are designed specifically for fan array applications found in industrial and commercial air-handling systems. Designed to provide the highest pressure capabilities in the industry, CA... | |
| Fans with a radial tip wheel are designed for medium volume, higher pressure material handling applications. These custom fans can handle a variety of airstreams usually reserved for field-erected equipment... | |
| Fans with radial wheels are best suited for lower volume, high pressure industrial applications. The flat radial blade design of the wheel makes it the best option for processes involving... | |
| For high-pressure ventilation, NYB Direct Drive Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This direct drive product line is available with multiple... | |
| Ideal for retrofit/replacement applications or where redundancy is critical. Fan cubes are single or double walled, galvanized sheet metal with solid or perforated internal walls. Available fully assembled with fan... | |
| New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent... | |
| New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. | |
| New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. | |
| New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC... | |
| New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient... | |
| New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications... | |
| New York Blower has provided air-handling equipment to industry for over 100 years. To ensure the highest quality possible, OEM Wheels and Cones are fabricated using the same designs as... | |
| New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and... | |
| New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and... | |
| New York Blower Plenum Fans are designed for applications in commercial air-handling systems and pressurized plenums found in industry. Plenum Fans provide maximum application flexibility at lower cost. | |
| New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low... | |
| New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide... | |
| New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven... | |
| New York Blower Tube axial Fans are designed for moderate-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and... | |
| New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well... | |
| New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the... | |
| New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume... | |
| New York Blower’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; | |
| The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows... |