New York Blower Company (The) Datasheets for Pressure Blowers and Fans

Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more

Product Name Notes
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent...
New York Blower AF-40 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent...
New York Blower AF-50 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent...
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation.
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC...
New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly...
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact...
New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and...
New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems.
New York Blower FRP Fume Exhausters offer the utmost in corrosive gas-stream-handling flexibility. They are the ideal solution to corrosion as found in pulp-and-paper, steel, petrochemical and wastewater-treatment applications
New York Blower FRP General Purpose Fume Exhausters are fiberglass-reinforce d-plastic fans designed for severe corrosive-fume and corrosive-aerosol applications.
New York Blower FRP Pressure Blowers are designed for use in applications with corrosive gas streams that require pressures beyond conventional backward inclined wheel designs.
New York Blower FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
New York Blower General Industrial Arrangement 4 Fans are ideally suited for a wide range of direct drive industrial process applications. Typical uses for this fan are: air-drying, product cooling,...
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications...
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and...
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low...
New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide...
New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven...
New York Blower Series 30 GI [General Industrial] Fans offer four distinct radial-wheel designs to provide the broadest selection flexibility in the industry for moderately high-pressure applications. Typical uses include...
New York Blower Series 45 GI Fans (General Industrial) offer two different radial-wheel designs to meet the needs of high-pressure, dust and material-handling applications. Typical uses include dust collection, pneumatic-conveying,...
New York Blower Series 60 Fans are designed to meet the performance requirements of high-pressure industrial-process systems such as scrubbers, combustion supply and high-speed drying.
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry...
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the...
NYB Backward Curved Centrifugal Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation
NYB Surge Limiting Pressure Blowers are designed for high pressure, low flow, industrial-process applications. Unique wheel and housing design minimizes surge without the need for auxiliary equipment /accessories when process...
The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design...