6-digit LCD display. Silent operation- no moving parts. Exceptional reliability due to non-volatile memory (EEPROM) 25+ years retention of data. Wide voltage range. Flashing hourglass icon indicates when the hour meter is accumulating time. Low power consumption. High shock/vibration resistance - meets and exceeds requirements of SAE J 1378. Resettable. Count capacity 99999.9h
Connection Type = Solder Pin
Display Type = LCD
Count Capacity = 99999.9
Reset Method = Electrical
Supply Voltage = 12 - 48 V dc, 20 - 60 V ac
Number of Digits = 6
Display Range = 0 - 99999.9
Digit Height = 5 mm
Minimum Operating Temperature = -40°C
Measurement Range = 0 - 99999.9
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 1856107 |