Advanced Interconnections Corp. Datasheets for Automotive Electrical Connectors
Automotive electrical connectors are designed to be used specifically in vehicles.
Automotive Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| .100" (2.54mm) pitch Dual Row Right Angle Board to Board Connectors featuring screw-machined terminals provide high reliability method of interconnecting PCB to PCB. | |
| .100" (2.54mm) Pitch Single Row Right Angle Board to Board Connectors featuring screw-machined terminals provide high reliability method of interconnecting PCB to PCB. | |
| B2B® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space... | |
| Dual and Triple Row Board to Board Connectors in patented Peel-A-Way® removable carriers featuring screw-machined terminals for high reliability. | |
| Mezza-pede® low profile 1.00mm pitch SMT Connectors from Advanced are designed for board-to-board or cable-to-board applications where long-term reliability is required. | |
| Single, Dual and Triple Row Board to Board Connectors featuring screw-machined terminals available in either RoHS Compliant high temp. molded LCP insulators, FR-4 or Peel-A-Way® removable terminal carriers. Typical mated... |