Advanced Interconnections Corp. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| .100" (2.54mm) pitch Dual Row Right Angle Board to Board Connectors featuring screw-machined terminals provide high reliability method of interconnecting PCB to PCB. | |
| .100" (2.54mm) Pitch Single Row Right Angle Board to Board Connectors featuring screw-machined terminals provide high reliability method of interconnecting PCB to PCB. | |
| B2B® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space... | |
| Dual and Triple Row Board to Board Connectors in patented Peel-A-Way® removable carriers featuring screw-machined terminals for high reliability. | |
| Mezza-pede® low profile 1.00mm pitch SMT Connectors from Advanced are designed for board-to-board or cable-to-board applications where long-term reliability is required. | |
| Single, Dual and Triple Row Board to Board Connectors featuring screw-machined terminals available in either RoHS Compliant high temp. molded LCP insulators, FR-4 or Peel-A-Way® removable terminal carriers. Typical mated... |