Advanced Interconnections Corp. Datasheets for IC Package Converters and Adapters
IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
IC Package Converters and Adapters: Learn more
| Product Name | Notes |
|---|---|
| Adapters for Jedec .050" (1.27mm) Pitch PLCC's (Leaded Type A) feature our own patented Murphy Circuits®. | |
| BGA Socketing Systems from Advanced offer an economical and dependable alternative to direct device attach. Our patented SMT designs are field-proven in production, development, programming and test applications. Compact designs... | |
| Our high quality, dependable DIP Sockets and Adapters accommodate applications from surface mount to thru-hole. Screw-machined terminals offer superior quality for long-term durability. | |
| Our low insertion force Pin Grid Array (PGA) Sockets and Adapters are available in a variety of RoHS Compliant insulators with hundreds of screw-machined terminal choices. Virtually any PGA footprint... | |
| Rectangular Type Adapters for .050" (1.27mm) Pitch SOIC Devices (SOIC to DIP). RoHS Compliant designs and mating DIP Sockets are available. | |
| This micro-BGA Socket Adapter System in 0.50mm and 0.65mm pitch from Advanced is a breakthrough in fine pitch socket technology. The patented design offers the reliability of screw-machined terminals with... | |
| Using our exclusive, field-proven eutectic solder ball terminal design, the SMT Adapter from Advanced provides a reliable solution for mounting or socketing LGA or re-worked BGA devices. Use in connection... |