ASME Standards and Certification Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 2
Product Name Notes
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The object of test is to determine the performance characteristics...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The purpose of this Code is to establish procedures for...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The purpose of this Code is to establish rules for...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This Code provides procedures for determining various physical and chemical...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This preliminary set of standard symbols has been developed for...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This standard establishes minimum requirements for the preparation of engineering...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This Standard establishes uniform methods for specifying end product data...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This standard has been developed for use on drawings. Architects,...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This standard presents a system of graphic symbols for fluid...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This standard provides stardardized symbols for heating, ventilating and air...
“This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This Standard sets forth methods to be followed for specifying...
1.1 Scope This Guide provides a guide to the life cycle of a computational model from an engineering perspective, with particular reference to the associated verification and validation processes. The...
This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable...
View Additional Information Part I Base Metal - Databases summarizing the creep-rupture properties of alloy 800H and its variants were reviewed and referenced. For the most part, the database was...
View Additional Information A number of alloys have applications slightly into the creep range that are in cyclic service, such as process reactors. The 2007 edition of Section VIII, Div...
View Additional Information Composite cylinders have been used for over 50 years in commercial, vehicle, defense and aerospace applications. New materials, processes, design approaches and applications have been incorporated during...
View Additional Information Impregnated graphite (also called impervious graphite) is a material that has been in industrial use for the past 60-70 years. The primary industrial use has been in...
View Additional Information The rules of Section VIII, Division 1 provide an allowable stress for design of pressure vessels that is independent of load duration. In the time dependent regime...
View Additional Information This document is the outcome derived from an agreement between the U.S. Department of Energy (DOE) and ASME Standards Technology, LLC (ASME ST-LLC) for the Generation IV...
View Additional Information This guide is intended as a supplement for ASME stamp holders using ASME Boiler and Pressure Vessel Code (BPVC) Section I as the basis for conformity with...
View Additional Information This interim report is intended to address priority topical areas with pressure technology applications for hydrogen infrastructure development. The scope of this interim report includes addressing standardization...
View Additional Information This report describes the procedures and recommendations for in-service inspection of high pressure composite tanks made to ASME code requirements and used for the shipping or storage...
View Additional Information This report describes the results of investigation on Task 5 of DOE/ASME Materials Project based on a contract between ASME Standards Technology, LLC (ASME ST-LLC) and Japan...
View Additional Information This report includes a compilation of results obtained through a series of white papers developed as part of a gas transmission company JIP addressing specific issues related...
View Additional Information This report provides comparisons of creep-buckling calculations and provides guidance on approximate methods which are feasible for design. This report includes a discussion of the various creep...
View Additional Information This report provides recommendations and guidance to the ASME B31.12 Hydrogen Piping and Pipelines Section Committee for design factors for metallic and nonmetallic pipe materials when used...
View Additional Information This study investigates the impact test exemption curves of ASME Section VIII, UCS-66, extending them to thicknesses representative of piping components. Extension of ASME exemption curves has...
View Additional Information This technical report presents the basic information relative to bulk graphite production, structure, chemical properties, physical properties and neutron irradiation behavior. Bulk graphite characteristics, its manufacture, properties...
ASME PTC 30.1 provides uniform test methods for conducting and reporting thermal performance characteristics of mechanical draft air-cooled steam condensers (ACC) operating under vacuum conditions. It provides rules for conducting...
ASME PTC 53, Mechanical and Thermal Energy Storage Systems, defines uniform test procedures and quantifiable test methods for assessing and reporting the performance of mechanical or thermal energy storage systems...
ASME PTC 6.2 is a performance test code for testing steam turbines in combined cycles with or without supplementary firing and in cogeneration applications. It addresses the testing and calculating...
ASME V V 10.1 illustrates, by detailed example, the most important aspects of verification and validation (V&V) described in the Committee’s framework document “Guide to Verification and Validation in Computational...
ASME VVUQ 20.1, Multivariate Metric for Validation, presents a technique that builds on the pointwise technique of ASME V&V 20 to make a global assessment of the discrepancies between multiple...
ASME VVUQ 30.1 is focused on the scaling analysis that is used to evaluate the effects of differences (e.g., distortions) in the phenomenological behavior of experimental facilities compared to the...
ASME VVUQ 60.1 provides guidance to computational physics simulation software end users for evaluating and selecting simulation software appropriate for their intended application of interest. The selection should be guided...
ASME’s TDP-1 Standard provides recommended practices for the prevention of water damage to steam turbines used in fossil-fuel-fired electrical power generation. These practices address damage due to water, wet steam,...
ASME’s V&V 10 enables managers and practitioners of verification, validation, and uncertainty quantification (VVUQ) to better assess and enhance the credibility of computational solid mechanics (CSM) models. V&V 10 provides...
At the present time, the ASME Boiler and Pressure Vessel Code does not include rules for the design of components under external pressure and axial compressive loads in the time-dependent...
Describes the requirements and guideline for qualifying mechanical equipment, such as pumps, valves, and dynamic restraints, used in nuclear facilities. Nuclear facilities can include nuclear power plants (NPP), small modular...
Development of hydrogen infrastructure, either newly built or retrofitting existing infrastructure has been one of the major challenges the industry is facing toward reaching the zero carbon goals. The need...
In conjunction with the publication of ASME A17.1-2013/CSA B44-13, this first edition of the Guide for Elevator Seismic Design is being released. The guide was prepared by the ASME A17.1/CSA...
Industry standards for dead legs in biopharmaceutical processing equipment have been in place for over a decade. A dead leg is defined as an area of entrapment in a vessel...
La norma ASME Y14.5 se considera la guía autorizada para el lenguaje de diseño de dimensionamiento geométrico y tolerancia (GD&T). Establece prácticas uniformes para establecer e interpretar GD&T y los...
Nuclear power plants serve as a reliable source of energy around the globe, but construction of new concrete containments in the US has been deterred by schedule delays and cost...
Numerous concentrated solar power (CSP) facilities have been in successful commercial operation for the past 25 years. Recently, government incentives and advances in cost reduction have brought many new players...
Numerous standards applicable to the design and manufacturing of mobile cranes exist in the United States. Heretofore there have been no published guidance criteria to assist the prospective manufacturer, owner...
PDF
Print Book
PTC 22 establishes directions and rules for the conduct and results reporting of thermal performance tests for open cycle gas turbine power plants and gas turbine engines. This performance test...
QEI-1 is intended for the purpose of establishing uniform criteria, which will aid in: (a) qualifying and training of inspection personnel for government agencies, insurance companies, elevator companies, building owners,...
RT-1 applies to car bodies for newly constructed light-rail vehicles and streetcars for transit passenger service. RT-1 defines requirements for the incorporation of passive safety design concepts related to the...
Table of Contents
The abbreviations and acronyms, hereinafter referred to as "abbreviations," listed in this Standard are used on engineering drawings and related documentation. Y14.38 is a redesignation of Y1.1. Table of Contents...
The effect of corrosion of typical Boiler Water Reactor (BWR) borated water system bolting used in stainless steel valve flanges installed in BWR sodium pentaborate systems has been recently questioned.
The guideline explains the current use and application of data analytics and data science in the oil and gas industry. It is designed to provide guidance on how to utilize...
The long awaited revision of PTC 12.2 presents a more practical approach to the testing of Steam Surface Condensers, while being updated with current condenser test technology. Whereas the previous...
The object of this Code is to provide a test procedure for evaluating the performance of waste fuel combustors with energy recovery using the boiler as a calorimeter. These procedures...
The object of this Code is to provide uniform test methods and procedures for the determination of the thermal performance and electrical output of an integrated gasification combined cycle (IGCC)...
The object of this Code is to specify and discuss the methods and instrumentation for testing boiler makeup and feedwater, steam, and condensate in relation to performance testing as may...
The object of this PTC test is to determine the performance of pressure relief devices. Procedures for conducting the tests, calculating the results, and making corrections are defined. This Code...
The objective of ASME V V 20 is the specification of a verification and validation approach that quantifies the degree of accuracy inferred from the comparison of solution and data...
The primary research in design and analysis of bolted joints was conducted in the 1930s and 1940s, which led to flanged joint design rules, such as the ASME Section VIII,...
The purpose of this ASME Performance Test Code (PTC) is to give instructions and guidance for the accurate determination of temperature values in support of the ASME Performance Test Codes.
The purpose of this report is to compute local stresses in nozzles and shells in the D/T range from 7 to 2500, the d/D range from 0 to 0.7 and...
The QPS standard provides the essential requirements of a quality program for the manufacture of products and services used within the general commercial and industrial sectors to facilitate global commerce.
The Roadmap has been developed as a guide to the R&D and Code development tasks that could be considered in developing rules for High Temperature Gas-Cooled Reactors (HTGR). The primary...
The scope of this Code includes signal conditioning, signal multiplexing, analog-to-digital conversion, and data processing. This Code addresses stand-alone data acquisition systems, typified by a sensor with an integral digital...
The test procedures of this Report are intended for periodic steam turbine tests. It may also be used for the analysis and supervision of relative performance throughout the life of...
The VVUQ 1 Standard establishes terminology and summarizes key concepts for verification, validation, and uncertainty quantification (VVUQ) to assist the developers and users of computational models to better communicate the...
The VVUQ 10.2 standard describes the role of uncertainty quantification (UQ) in modeling/simulation and experimentation. UQ in modeling and simulation includes consideration of model-form uncertainties, numerical solution uncertainties, model input...
The Y14.5 standard is considered the authoritative guideline for the design language of geometric dimensioning and tolerancing (GD&T.) It establishes symbols, rules, definitions, requirements, defaults, and recommended practices for stating...
These Guidelines cover fossil-fueled power plants, gas-turbine power plants operating in combined cycle, and a balance-of-plant portion including interface with the steam supply system of nuclear power plants. They include...
This Appendix has been prepared to facilitate the calculation and correction of turbine test results by furnishing numerical examples of the procedures outlined in the Performance Test Code on Steam...
This ASME Performance Test Code (PTC) Supplement is to give instructions and guidance for the accurate determination of flows commonly needed in support of individual PTCs. This Supplement describes the...
This booklet includes: SI Base and Supplementary Units, Rules For Use Of SI Units In ASME Publications, Conversion and Rounding, Dimensioning, Units Outside The International System, Units Not To Be...
This Code applies to any plant size. It can be used to measure the performance of a plant in its normal operating condition, with all equipment in a clean and...
This Code applies to ASUs of any size, in either a single-train or multitrain configuration. It can be used to measure the performance of an ASU in its normal operating...
This Code applies to speed governors used on conventional, constant-speed hydraulic turbines. This Code is applicable to electronic-hydraulic and mechanical-hydraulic speed governors. These governors are commonly used to control reaction...
This Code covers steam traps which are devices used for removing condensate and noncondensibles from steam systems. PTC 39-2005 is a re-designation of PTC 39.1 - 1980 Condensate Removal Devices...
This Code covers the performance testing of gas turbine aircraft engines at steady state conditions. This Code applies to turbojet, turbofan, turboshaft, and turboprop engines. Additionally, the Code will encompass...
This Code defines procedures for field performance and acceptance testing of hydraulic turbines and pump turbines operating with water in either the turbine or pump mode. This Code applies to...
This Code defines the procedures for the accurate field testing of high-purity water treatment systems for the purpose of determining level of performance. It is based on the use of...
This Code provides direction to users, parties to a test, and the ASME Committees responsible for writing Performance Test Codes (PTCs). Code users and parties to a test shall consider...
This Code provides directions and rules for the conducting and reporting of performance tests on single or multi-stage ejector units. The primary object of the test measurements described herein is...
This Code provides directions for conducting and reporting performance tests of centrifugal pumps, including those of the mixed flow and axial flow types, under the following characteristics: (a) Total head...
This Code provides guidance for performance testing or measuring the electrical power consumption associated with a specified performance condition of a blower package (“Wire-to-Air Performance”) in a controlled environment. This...
This Code provides measurement procedures in a variety of acoustical environments, including settings influenced by background or extraneous noise. Sound pressure level measurements or sound intensity measurements obtained using the...
This Code provides methods and procedures for testing single phase heat exchangers. The Code presents and describes the methods for determining heat exchanger performance, for measuring fluid conditions and related...
This Code provides procedures for conducting performance tests of air heaters to determine: exit gas temperature; air to gas leakage; fluid pressure losses; and other fluid temperatures. It also provides...
This Code provides procedures for in-situ testing of inlet air conditioning systems (cooling/heating) as they apply to gas turbines in simple, cogeneration, and combined-cycle applications. Specifically, the procedures may be...
This Code provides procedures for performance testing of integrated gasification combined cycle (IGCC) power plants to determine fuel gas flow and quality, energy efficiency, heat rate, and power output at...
This Code provides procedures for the accurate testing of steam turbines. It is recommended for use in conducting acceptance test of steam turbines and any other situation in which performance...
This Code provides procedures for the conduct and reporting of performance tests of flue gas desulfurization systems (FGDS). The application of this Code is limited to the process and equipment...
This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired...
This Code provides rules and test procedures that are to be used to determine the performance of deaerators with regard to residual dissolved oxygen in the deaerated water and terminal...
This Code provides rules for testing, and for the computation and tabulation of the results of tests for all types of reciprocating internal combustion engines, in order to determine power...
This Code provides terms, units of measure, values of constants, symbols, and technical nomenclature that are to be used in all individual ASME Performance Test Codes. Any part of this...
This Code provides test procedures, methods and definitions for the performance characterization of fuel cell power systems. Fuel cell power systems include all components required in the conversion of input...
This Code provides the determination of the weight rate of flow of particulate matter carried in a gas stream confined in a duct or stack. This is accomplished by (a)...
This Code provides the procedures, direction, and guidance for determining the performance of closed feedwater heaters with regard to the following: (a) Terminal Temperature Difference (TTD), which is the difference...
This code provides the procedures, direction, and guidance for the accurate determination, via testing, of the maximum repeatable load change ramp rate, startup load change rate or shutdown load change...
This Code provides the procedures, direction, and guidance for the accurate testing of Moisture Separator Reheaters (MSRs) which includes moisture separating and steam reheating components located between the high pressure...
This Code provides uniform methods and procedures for testing the thermodynamic and fluid mechanical performance of air cooled heat exchangers, and for calculating adjustments to the test results to design...
This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface...
This Code provides uniform test methods for determining the performance and effective syngas production of an integrated gasification combined cycle (IGCC) gasification block. This Code applies to gasifiers that convert...
This document provides a set of Design Guidelines aimed at the minimization of the effects of fireside corrosion, particle impact erosion and steam-side oxidation on boiler tubing and other components...
This document provides guidance with development, review and approval of regulatory submissions involving hyperbaric chambers and reviews the principles of safety and performance of Pressure Vessels for Human Occupancy (PVHO)...
This document provides instructions and guidance for the accurate determination of pressure values in support of the ASME Performance Test Codes. The choice of method, instruments, required calculations, and corrections...
This document provides the technical basis for incorporation into ASME’s B31.8 Gas Transmission and Distribution Piping Systems code (“B31.8”) requirements that can be used to identify and mitigate design and...
This Document specifies methods, apparatus, and calculations which are used in conjunction with Performance Test Codes to determine quantitatively, the gaseous constituents of exhausts resulting from stationary combustion sources. The...
This Document specifies the function, characteristics, advantages, disadvantages, and accuracy of equipment and techniques currently available for the measurement of shaft power of rotating machines. Two direct methods of shift...
This Performance Test Code (PTC) applies to testing of solar-to-thermal conversion systems for Parabolic Trough, Linear Fresnel, and Power Tower Concentrating Solar Power (CSP) Systems. It provides specific recommendations related...
This publication compares the requirements for welding qualifications and welding quality assurance in major international codes and standards. This comparison report along with the Code Comparison Report for Class 1...
This report describes the analysis methods and results for internal surface crack stress intensity K solutions in thick-walled cylinders. There are 744 cases that include a range of geometry ratios...
This report evaluates capabilities and limitations of the different methods using experimental results from literature and elaborates on a method which could minimize current deficiencies without having severe impact on...
This report evaluates testing methods on the measurement of fracture properties for design of ASME Boiler and Pressure Vessel Code, Section VIII, Division 3 (ASME BPVC VIII-3) pressure vessels for...
This report examines all high temperature creep-fatigue crack growth codes being used today and develops design rules for possible implementation within ASME Subsection NH - Class 1 Components in Elevated...
This report identifies several Non Destructive Examination (NDE) technologies of advanced monitoring, diagnostics and prognostics systems (e.g., acoustic emission, ultrasonic, advanced material characterization) applicable to components of High Temperature Gas-cooled...
This report identifies, prioritizes and addresses technology gaps in the ASME Pressure Technology Codes and Standards. A key component of this project was to review an extensive selection of current...
This report is a review of the literature on post weld heat treatment (PWHT) of steels used in ASME Code construction. It also includes a comparison of ASME PWHT rules...
This report presents revised allowable stress values for 304 and 316 stainless steel for inclusion in the ASME Boiler and Pressure Vessel Code (ASME BPV Code), Section III, Subsection NH...
This report represents Phase II of work undertaken to investigate the deficiencies in the existing test data sets identified during the data collection effort from STP-PT-073. Since not all piping...
This report reviews the ASME derating factors, identifies the range of line pipe steel grades that may be affected and the potential impacts to ASME pipeline and piping design standards,...
This Roadmap has been developed as a guide to the Research & Development (R&D) and Code development tasks that could be considered in developing rules for Fusion Energy Devices (FED).
This SMR Roadmap discusses Code areas in the ASME Boiler & Pressure Vessel Code (BPVC) and ASME Operation and Maintenance of Nuclear Power Plants Code (OM Code) where potential differences...
This Standard amplifies and clarifies the requirements of ASME RAM-1 for implementing a RAM program for a power-generation facility. This Standard assists in developing program goals, identifying a master equipment...
This standard applies to carbodies of newly constructed heavy rail transit vehicles for transit passenger service. It defines requirements for the incorporation of passive safety design concepts related to the...
This Standard applies to stacks where the primary supporting shell is made of steel (steel stacks). It applies to both single-and multiple-walled steel stacks, either of which can be lined...
This Standard applies to stationary reinforced thermoset plastic corrosion resistant vessels used for the storage, accumulation, or processing of corrosive or other substances at pressures not exceeding 15 psig external...
This Standard applies to the design, application, installation, inspection requirements, and maintenance of slewing ring bearings (SRBs) using balls that do not require dynamic capacity-life ratings. These also may be...
This Standard applies to thermowells machined from bar stock and includes those welded to or threaded into a flange as well as those welded into a process vessel or pipe...
This Standard covers the criteria for qualification and certification of Operators of High Capacity Fossil Fuel Fired Plants. This program has been sunset by ASME. As of 11/16/15, applications for...
This Standard covers the definitions of terms and features unique to additive manufacturing (AM) technologies with recommendations for their uniform specification in product definition data and in related documents. Additively...
This Standard covers the formation and application of reference designations for electrical and electronics parts and equipment. The reference designations of this standard are intended for uniquely identifying and locating...
This Standard covers the qualification and certification of Operators of Facilities Combusting Municipal Solid Waste. This publication is issued with an automatic addenda service. All addenda service publications are issued...
This Standard covers the requirements for vertical stationary containers used for the storage and processing of bulk solid materials at internal gage pressures not exceeding 15 psig (100 kPa) and...
This Standard defines sheet sizes and formats for engineering drawings. Both metric and decimal inch sheet sizes and formats are included. Standardization of drawing sizes and the uniform location of...
This Standard defines structural performance requirements for rail transit vehicles (railcars) including heavy rail, light rail, and streetcars. The objectives are to reduce injury risk and equipment damage resulting from...
This Standard defines the practices for revising drawings and associated documents and establishes methods for identification and recording revisions. The revision practices of this Standard apply to any form of...
This Standard establishes certification requirements for a Geometric Dimensioning and Tolerancing Professional (GDTP). Certification will be based upon the current edition of the Y14.5 Dimensioning and Tolerancing Standard, its appendices,...
This Standard establishes practices for pictorial representation and specification definitions on drawings for optical parts. Because of the unique nature of optical components and their manufacturing techniques, standard drawing practices...
This Standard establishes requirements and reference documents applicable to the preparation and revision of digital product definition data, hereafter referred to as data sets. This Standard defines exceptions and additional...
This Standard establishes requirements for pictorial representation, specification, and dimensioning of screw threads on drawings; it is not concerned with standards for dimensional control of screw threads. Information helpful in...
This Standard establishes requirements for the design, construction, installation, inspection, testing, commissioning, maintenance, operation, and decommissioning of molten salt thermal energy storage (TES) systems. Molten salt thermal energy systems include...
This Standard establishes the definition of composite parts that are not covered within the existing ASME Y14 series of Standards on geometric dimensioning and tolerancing (GD&T). ASME Y14.37 defines exceptions...
This Standard establishes the essential requirements and reference documents applicable to the preparation and revision of manual or computer generated engineering drawings and associated lists unless tailored by a specialty...
This standard establishes the line and lettering practices for use in the preparation of engineering drawings, including the recognition of the requirements for CAD (Computer Aided Design) and manual preparation...
This standard establishes the method to designate controls for surface texture of solid materials. It includes methods for controlling roughness, waviness, and lay by providing a set of symbols for...
This Standard establishes the minimum requirements for the preparation and revision of application lists, data lists, index lists, part lists, and wire lists. In addition, this Standard presents certain options...
This Standard establishes the requirements for creating orthographic, and pictorial views on engineering drawing graphic sheets and in models. View requirements are generally the same regardless of how they are...
This Standard establishes the requirements for undimensioned drawings which graphically define items with true geometry view(s) and predominantly without the use of dimensions. Intended for design, drafting, mechanical, manufacturing, production,...
This Standard establishes uniform practices for reporting attribute or variable measurement data for the dimensioning and tolerancing specifications defined in ASME Y14.5-2018 and actual values defined in ASME Y14.5.1-2019. This...
This Standard includes practices that are concerned primarily with the prevention of water damage to steam turbines used for water-cooled nuclear reactor power generation. The practices cover design, operation, inspection,...
This standard is being maintained under Stabilized Maintenance. Stabilized maintenance is an option for maintenance of a standard that requires status review every 10 years rather than revision or reaffirmation...
This Standard is intended to be the foundation for design development efforts in a model-based enterprise (MBE). This Standard establishes a framework for organizing a three-dimensional (3D) model and other...
This standard presents a mathematical definition of geometrical dimensioning and tolerancing (GD&T)consistent with the principles and practices of ASME Y14.5m-1994, enabling determination of actual values. While the general format of...
This Standard presents the design practices for dimensioning and tolerancing of gages and fixtures used for the verification of Maximum Material Condition (MMC) size envelopes and Virtual Condition boundaries generated...
This Standard provides a framework for assessing the relevance and adequacy of completed V&V activities that establish credibility of a computational model. The credibility should be commensurate with the degree...
This Standard provides guidance for the design and application of models by those concerned with the extension or supplementation of prototype tests of equipment using ASME Performance Test Codes. Where...
This Standard provides instructions and guidance for the accurate determination of electrical power quantities that are commonly needed in support of ASME Performance Test Codes. The choice of method and...
This Standard provides requirements for the design, fabrication, inspection, testing, marking, and stamping of pressure vessels for human occupancy, having an internal or external pressure differential exceeding 2 psi. This...
This Standard provides requirements for the qualification and duties of individuals performing authorized inspections as required in the ASME Boiler and Pressure Vessel Code. The Standard also establishes the requirements...
This Standard provides syntax, definitions, requirements, and recommended practices to supplement the design specification controls of ASME Y14.5.
This Standard provides technical criteria and guidelines for the operation and maintenance of PVHOs and PVHO systems that were designed, constructed, tested and certified in accordance with ASME PVHO-1. (b)...
This Standard provides the requirements to establish a RAM program for any power-generation facility. The program process includes the establishment of RAM goals and requirements for design, construction and commissioning,...
This standard represents a compilation and correlation of graphic symbols used by the Engineering Division and the Communications and Signal Section of Association of American Railroads.
This Standard sets forth requirements for the consequence analysis portion of probabilistic risk assessments (PRAs) used to support risk-informed decisions for accidents involving the release of radioactive materials into the...
This Standard specifies procedures for evaluation of uncertainties in test measurements, parameters and methods, and for propagation of those uncertainties into the uncertainty of a test result. Depending on the...
This Technical Report summarizes the application of the ASME V&V 40 credibility assessment framework to a computational model that simulates a mechanical test based on the ISO 14879-1 standard, which...

<< Prev