TWG Canada Consolidated, Inc. Datasheets for Pump Drives

Pump drives take an input rotational power source and route it to hydraulic pumps via gears or other means. The pumps are mounted on the drive housing.
Pump Drives: Learn more

Product Name Notes
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Gear Ratio: 1.54 reduction to 1.54 increasing Drive Plate Size: 8, 10, 11 1/2,...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Gear Ratios: from 1.62 reduction to 1.62 increasing Drive Plate Sizes: 8, 10, 11...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.28 reduction to 1.69 increasing Drive...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.32 reduction to 1.32 increasing Drive...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.39 reduction to 1.69 increasing Drive...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.39 reduction to 1.69 increasing Pump...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.39 reduction to 1.72 increasing Pump...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.56 reduction to 1.69 increasing Drive...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.56 reduction to 1.93 increasing Drive...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.69 reduction to 1.69 increasing Drive...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratios: from 1.86 reduction to 2.16 increasing...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear...
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientations: 3, 6, 9, or 12 o'clock Gear...