TWG Canada Consolidated, Inc.Hydraulic Pump DriveD*41 Series
Description
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.28 reduction to 1.69 increasing Drive Plate Sizes: 11 1/2, 14, and 18 or torsional coupling Engine Adapters: SAE 3, 2, 1, and 0 Clutch: SAE 3, 2, 1, and 0 Pump Flange: SAE a, B, BB, C, CC, D, E, and F
Product Benefits
Longer gear life
Longer bearing life
Ease of maintenance
Variety of mounting possibilities
TWG Canada Consolidated, Inc.
Done
Description
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.28 reduction to 1.69 increasing Drive Plate Sizes: 11 1/2, 14, and 18 or torsional coupling Engine Adapters: SAE 3, 2, 1, and 0 Clutch: SAE 3, 2, 1, and 0 Pump Flange: SAE a, B, BB, C, CC, D, E, and F
Product Benefits
Longer gear life
Longer bearing life
Ease of maintenance
Variety of mounting possibilities
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.28 reduction to 1.69 increasing Drive Plate Sizes: 11 1/2, 14, and 18 or torsional coupling Engine Adapters: SAE 3, 2, 1, and 0 Clutch: SAE 3, 2, 1, and 0 Pump Flange: SAE a, B, BB, C, CC, D, E, and F
Product Benefits
Longer gear life
Longer bearing life
Ease of maintenance
Variety of mounting possibilities
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include
Shaft Output: spline, keyed, or flange
Gear Ratio: 1.28 reduction to 1.69 increasing
Drive Plate Sizes: 11 1/2, 14, and 18 or torsional coupling
Engine Adapters: SAE 3, 2, 1, and 0
Clutch: SAE 3, 2, 1, and 0
Pump Flange: SAE a, B, BB, C, CC, D, E, and F