JEOL USA, Inc. Datasheets for NMR Probes

NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed.
NMR Probes: Learn more

Product Name Notes
Features ◆Click the play button in the above box to watch the video. (4 min.)◆ The JEOL AUTOMAS probe provides a breakthrough system for liquid NMR probe users who may...
Features A new 5mm probe which has sensitivity for 31P-15N comparable to the traditional tuneable probe and sensitivity for 1H & 19F comparable to the...
Features This probe is used for experiment that cannot be performed with an HX double resonance probe such as correlations of 1H, 13C, 15N in protein samples,...
The detection coil and preamplifier are cooled to cryogenic temperature to reduce thermal noise to an extremely low level, enabling measurement with sensitivity several times higher than that of conventional...
The ROYALPROBE™ HFX is the world’s first liquid NMR probe switchable between single tune and dual tune mode on the High Frequency coil without compromising the NMR performance. The ROYALPROBE™