Optris Infrared Sensing, LLC Datasheets for Thermal Analysis Software
Thermal analysis software is used for design and analysis of transient and steady state heat transfer processes.
Thermal Analysis Software: Learn more
| Product Name | Notes |
|---|---|
| CompactConnect stands out as an innovative software solution designed to elevate the field of infrared thermometer interface functionality. It offers a comprehensive suite of features tailored to meet the precise... | |
| EasyAPI is a straightforward and efficient API for interacting with Optris thermal imagers. It is part of the DirectSDK suite, designed to facilitate quick and easy integration of camera data... | |
| EasyComm is a communication interface enabling developers to access ready-to-use temperature data directly from Optris infrared cameras. Released in 2021, EasyComm processes complex temperature calculations within the device itself, streaming... | |
| ExpertAPI is most powerful and advanced interface designed for deep integration with Optris thermal imagers. It provides an extensive, object-oriented C++ and C# interface, allowing developers to unlock the full... | |
| The CompactPlus Connect software, developed by Optris, is a robust and versatile free tool designed to enhance the functionality of high-end infrared thermometers. This software provides extensive features for temperature... | |
| The Connect SDK from Optris offers a comprehensive solution for integrating Optris infrared cameras into various applications. It provides extensive functionalities through the PIX Connect software. Designed for Windows platforms,... | |
| The IR analysis software Optris PIX Connect sets new standards in thermography with its extensive recording and real-time analysis capabilities. It excels in industrial processes, automation, and quality control, allowing... | |
| The IR mobile App, developed by Optris, serves as a versatile tool for interacting with Optris infrared thermometers and cameras on Android devices. This free app, readily available on the... |