Nex Flow Air Products Corp. Datasheets for Air Knives
Air Knives are pressurized air plenums containing a series of holes or continuous slots through which pressurized air exits in a laminar flow pattern. The exit air velocity then creates an impact air velocity that can range from a gentle breeze to a powerful stream.
Air Knives: Learn more
| Product Name | Notes |
|---|---|
| Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum- easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off... | |
| Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Stainless Steel - easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife -... | |
| Air Knife X-Stream™ Air-Blade™ - Gold Anodized Aluminum - The New Gold Standard In Air Knife Curtain Blow-Off Technology: Air Knife X-Stream™ Air-Blade™ are easy to mount and maintain, reducing... | |
| Air Knife X-Stream™ Air-Blade™ - Stainless Steel - The New Gold Standard In Air Knife Curtain Blow-Off Technology: Air Knife X-Stream™ Air-Blade™ are easy to mount and maintain, reducing both... | |
| Curved Air Knife X-Stream™ Air Blade - New Fan Blow-off Continues the Gold Standard in Air Knife Curtain Blow-Off Technology The new X-stream™ Curved Air Blade air knife is easy... | |
| Standard Applications Air Wipe Blow-Off System - Ring-Blade™ from Nex Flow™ is easy to mount and maintain and reduces both compressed air consumption and noise levels. It produces a "laminar"... | |
| X-STREAM™ High Temp. Applications Air Wipe Blow-Off System - Ring-Blade™ from Nex Flow™ is easy to mount and maintain and reduces both compressed air consumption and noise levels. It produces... |