Nex Flow Air Products Corp. Silent X-Stream™ Air-Blade™ 12" Aluminum Air Knife 10012X

Description
Air Knife X-Stream™ Air-Blade™ - Gold Anodized Aluminum - The New Gold Standard In Air Knife Curtain Blow-Off Technology: Air Knife X-Stream™ Air-Blade™ are easy to mount and maintain, reducing both compressed air consumption and noise levels. It is the most efficient design yet achieved for air knife curtain blow-off technology for reducing noise levels yet providing the optimum in blow-off energy. Air Knife X-Stream™ Air-Blade™ produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with a small amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife X-Stream™ Air-Blade™ Features: Air Knife X-Stream™ Air-Blade™ are a full flow design with rear port mounting to avoid interference with entrained air flow, optimizing air amplification and minimizing noise levels. It is gold coated for longer life. Made of aluminum and coated for long life. Stainless steel models are available for high temperature and corrosive applications. Air inlet ports on the back for a compact design and minimal air interference. Airflow amplification of approximately 40:1 compared to 3:1 for drilled pipe or open jets and tubes. Instant on-off with no moving parts, no electricity or explosion hazard. Air Knife X-Stream™ Air-Blade™Benefits: Built and designed for significantly longer life in difficult environments than many competing products. Easy to fit in small spaces. Energy reduction in compressed air use up to 90% and noise reductions of 15 dbA. Maintenance free with output easily controlled, safe to use.
Datasheet
Description
Air Knife X-Stream™ Air-Blade™ - Gold Anodized Aluminum - The New Gold Standard In Air Knife Curtain Blow-Off Technology: Air Knife X-Stream™ Air-Blade™ are easy to mount and maintain, reducing both compressed air consumption and noise levels. It is the most efficient design yet achieved for air knife curtain blow-off technology for reducing noise levels yet providing the optimum in blow-off energy. Air Knife X-Stream™ Air-Blade™ produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with a small amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife X-Stream™ Air-Blade™ Features: Air Knife X-Stream™ Air-Blade™ are a full flow design with rear port mounting to avoid interference with entrained air flow, optimizing air amplification and minimizing noise levels. It is gold coated for longer life. Made of aluminum and coated for long life. Stainless steel models are available for high temperature and corrosive applications. Air inlet ports on the back for a compact design and minimal air interference. Airflow amplification of approximately 40:1 compared to 3:1 for drilled pipe or open jets and tubes. Instant on-off with no moving parts, no electricity or explosion hazard. Air Knife X-Stream™ Air-Blade™Benefits: Built and designed for significantly longer life in difficult environments than many competing products. Easy to fit in small spaces. Energy reduction in compressed air use up to 90% and noise reductions of 15 dbA. Maintenance free with output easily controlled, safe to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silent X-Stream™ Air-Blade™ 12
Richmond Hill, Ontario, Canada
Silent X-Stream™ Air-Blade™ 12" Aluminum Air Knife
10012X
Silent X-Stream™ Air-Blade™ 12" Aluminum Air Knife 10012X
Air Knife X-Stream™ Air-Blade™ - Gold Anodized Aluminum - The New Gold Standard In Air Knife Curtain Blow-Off Technology: Air Knife X-Stream™ Air-Blade™ are easy to mount and maintain, reducing both compressed air consumption and noise levels. It is the most efficient design yet achieved for air knife curtain blow-off technology for reducing noise levels yet providing the optimum in blow-off energy. Air Knife X-Stream™ Air-Blade™ produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with a small amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife X-Stream™ Air-Blade™ Features: Air Knife X-Stream™ Air-Blade™ are a full flow design with rear port mounting to avoid interference with entrained air flow, optimizing air amplification and minimizing noise levels. It is gold coated for longer life. Made of aluminum and coated for long life. Stainless steel models are available for high temperature and corrosive applications. Air inlet ports on the back for a compact design and minimal air interference. Airflow amplification of approximately 40:1 compared to 3:1 for drilled pipe or open jets and tubes. Instant on-off with no moving parts, no electricity or explosion hazard. Air Knife X-Stream™ Air-Blade™Benefits: Built and designed for significantly longer life in difficult environments than many competing products. Easy to fit in small spaces. Energy reduction in compressed air use up to 90% and noise reductions of 15 dbA. Maintenance free with output easily controlled, safe to use.

Air Knife X-Stream™ Air-Blade™ - Gold Anodized Aluminum - The New Gold Standard In Air Knife Curtain Blow-Off Technology:

Air Knife X-Stream™ Air-Blade™ are easy to mount and maintain, reducing both compressed air consumption and noise levels. It is the most efficient design yet achieved for air knife curtain blow-off technology for reducing noise levels yet providing the optimum in blow-off energy.

Air Knife X-Stream™ Air-Blade™ produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with a small amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times.

System payback on compressed air savings can be as soon as a few weeks in some applications.

Air Knife X-Stream™ Air-Blade™ Features:

Air Knife X-Stream™ Air-Blade™ are a full flow design with rear port mounting to avoid interference with entrained air flow, optimizing air amplification and minimizing noise levels. It is gold coated for longer life.

  • Made of aluminum and coated for long life. Stainless steel models are available for high temperature and corrosive applications.
  • Air inlet ports on the back for a compact design and minimal air interference.
  • Airflow amplification of approximately 40:1 compared to 3:1 for drilled pipe or open jets and tubes.
  • Instant on-off with no moving parts, no electricity or explosion hazard.

Air Knife X-Stream™ Air-Blade™Benefits:

  • Built and designed for significantly longer life in difficult environments than many competing products.
  • Easy to fit in small spaces.
  • Energy reduction in compressed air use up to 90% and noise reductions of 15 dbA.
  • Maintenance free with output easily controlled, safe to use.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Air Knives
Product Number 10012X
Product Name Silent X-Stream™ Air-Blade™ 12" Aluminum Air Knife
Unlock Full Specs
to access all available technical data

Similar Products