Strongwell Corporation Datasheets for Stair Treads and Nosings
Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality.
Stair Treads and Nosings: Learn more
| Product Name | Notes |
|---|---|
| DURADEK® is a standard pultruded fiberglass grating product stocked by distributors nationwide. It is available with individual bearing bars in either 1″ or 1-1/2″ “I” shapes or a 2″ “T” | |
| DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE® | |
| DURATREAD™ molded fiberglass stair tread covers provide an easy, cost-effective way to increase the safety of stairways. The covers feature a gritted surface and are intended for installation over concrete,... |