Strongwell Corporation Datasheets for Grating
Grates consist of a metal or fiberglass lattice that provides a slip-resistant or semi-open surface.
Grating: Learn more
| Product Name | Notes |
|---|---|
| DURADEK® is a standard pultruded fiberglass grating product stocked by distributors nationwide. It is available with individual bearing bars in either 1″ or 1-1/2″ “I” shapes or a 2″ “T” | |
| DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE® | |
| DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection... | |
| DURAGRID® HD Heavy Duty Grating is a pultruded bar type grating that can be designed and used like traditional metal grates. The solid individual bearing bars are designed to take... | |
| DURAGRID® Phenolic grating is a dramatic innovation for markets where fire safety is a major concern; it offers superior resistance to flame and high temperature with low emissions of smoke... | |
| GRIDFORM™ is a prefabricated fiber reinforced polymer (FRP) double-layer grating, concrete-reinforcing system with integral stay-in-place (SIP) form for vehicular bridge decks. The system consists of FRP plates bonded to the... |