Tekscan, Inc. Datasheets for Pressure Indicating Films
Pressure indicating films use microencapsulated inks or transfer coatings to visually indicate, measure, and/or map the contact stress or pressure changes across a surface. They consist of one or two sheets and have separate color-forming and color-developing layers.
Pressure Indicating Films: Learn more
| Product Name | Notes |
|---|---|
| Prescale™ pressure indicating film is used to measure contact pressures as low as 7.25 psi up to pressures as high as 43,500 psi. When pressure is applied, tiny microbubbles... |