Shenzhen Rion Technology Co., Ltd Datasheets for Compasses
Compasses are navigational instruments that determine direction relative to Earth’s magnetic poles.
Compasses: Learn more
| Product Name | Notes |
|---|---|
| DCM250B is a low-cost 3D electronic compass module (Single board), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass module eliminate the magnetic influence... | |
| DCM260B is a low-cost 3D heading sensor (with enclosure), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the heading sensor eliminate the magnetic influence through... | |
| DCM301B is a high precision 3D digital compass module using the 2D plane calibration algorithm, the calibration no need 3D posture tilt , just flat-situ rotation a circle to complete... | |
| DCM302B is a high precision 3D electronic compass using the 2D plane calibration algorithm, the calibration no need 3D posture tilt , just flat-situ rotation a circle to complete the... | |
| HCM300B is a low cost 3D electronic compass, Using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass eliminate the magnetic influence through calibration algorithm... | |
| HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, it is anti-interference digital compass and high accuracy digital compass, its length is only 1.6cm, IP67 protection grade, suitable... | |
| HCM508B is a high accuracy 3D current output compass single board sealed in aluminum enclosure with IP67 water-proof grade, more suitable for drilling measurement. it uses advanced hard iron and... |