S & G Tool Aid Corp. Datasheets for Hammers and Mallets
Hammers are simple, usually hand-held tools intended to deliver impact force to an object using a non-rotary force. They can be powered or manually-driven.
Hammers and Mallets: Learn more
| Product Name | Notes |
|---|---|
| For all around work and fast finishing. Will not stretch metal.Ideal for close quarters. Drop forged 5" steel body. Round head has uniform serrated face 1 5/8" diameter and square... | |
| Good for close work and final finishing. Both faces flat - round face is 1 3/8" diameter and square face is 1 3/16". Overall body length is 4 1/4". Drop... | |
| Most popular body shop hammer. Designed to provide excellent balance for close in work and finishing. Flat, round face, 1 1/4" diameter. Pencil point on 5 1/4" drop forged steel... | |
| Provides excellent balance with 5 lb. slide weight on plated, solid, 5/8" shaft. Exclusive soft cushion vinyl grip with "Hang-It" hole absorbs shock. Broached nose cone locks puller screw firmly... | |
| This drop forged steel hammer is a must for straight finishing and grooving jobs. Work on narrow fender beads with wedge shaped chisel cross peen. Round head has flat surface... | |
| Use for small clearance jobs and low spots in high crown panels as well as general finishing work. Round flat face 1 1/2" diameter. Bullet point on 5 3/4" body. | |
| Very popular, reliable, drop forged steel unit. Excellent for heavy gage truck fenders and panels. Flat found face 1 1/2" diameter; flat, square face is 1 1/2". Head overall length... |