S & G Tool Aid Corp. Datasheets for Riveters and Riveting Machines
Riveters and riveting machines insert fasteners through aligned holes in parts to be joined, then press or hammer them from the insertion side to provide the second retaining head.
Riveters and Riveting Machines: Learn more
| Product Name | Notes |
|---|---|
| Easily sets five sizes of aluminum and steel rivets: 1/8" (3.2mm), 5/32" (4.0mm), 3/16" (4.8mm), 7/32" (6.0mm) and 1/4" (6.4mm). Versatile and easy to use. Long handles for greater leverage. | |
| Easily sets five sizes of aluminum and steel rivets: 1/8" (3.2mm), 5/32" (4.0mm), 3/16" (4.8mm), 7/32" (6.0mm) and 1/4" (6.4mm). Versatile and easy to use.Long handles for greater leverage. Comfortable... | |
| Sets 3/32", 1/8", 5/32" and 3/16" rivets quickly and easily. Sets up to 3/16" steel or aluminum rivets. Comes with 4 nosepieces which are mounted on the Heavy Duty Riveter. |