S & G Tool Aid Corp. Datasheets for Wire Brushes
Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint.
Wire Brushes: Learn more
| Product Name | Notes |
|---|---|
| For side cleaning action and close corner work. Will not score bottom of blind holes. Made of crimped steel wire. Made with 0.020" high fatigue resistant steel wire. 1/4"Shank fits... | |
| Made of fatigue resistant, 0.014" crimped steel wire. This brush is used for numerous autobody and engine applications. Removes paint, carbon, rust and corrosion. Cleans pitted surfaces and gasket residue. | |
| Removes carbon from cylinder heads, valve ports and pistons quickly. Made of crimped steel wire. Made with 0.020" high fatigue resistant steel wire. 1/4" Shank fits all portable drills. For... | |
| Specially designed brushes for cleaning the small air passages on air caps and fluid tips. Can also be used on small orifices found on engines, such as throttle bodies and... | |
| Use in severe applications to remove deep rust, weld splatter, scale and heavy carbon deposits. Made of crimped steel wire. Made with 0.020" high fatigue resistant steel wire. 1/4" Shank... | |
| Use to remove paint, rust, dirt, scale, solder and chips. Made from 30 gauge, oil tempered steel wire and secured in smooth, hard wood handle curved to give the best... | |
| Use to remove paint, rust, dirt, scale, solder and chips. Made from 30 gauge, oil tempered steel wire and secured in smooth, hardwood handle curved to give the best cleaning... |