Manufacturers Supplies Co. Datasheets for Slitters and Slitting Equipment
Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper, film, foil, fabric, tape, or other roll stock to a specified width.
Slitters and Slitting Equipment: Learn more
| Product Name | Notes |
|---|---|
| The FEBA Automatic Logger / Log Winder System was developed for companies converting large quantities of adhesive and non-adhesive materials from the original jumbo roll down to a smaller log... | |
| The FEBA model 2L 200 Twin Blade Multi-Shaft Automatic Log Slitter is the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated... | |
| The FEBA model 2L 350 Twin-Blade Multi-Shaft Log Slitters are the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated & transfer... | |
| The FEBA model 2LR 200 Multi-Shaft Single Knife Automatic Tape Slitter is the ideal automatic slitting machine for high volume converting of various self-adhesive and non-adhesive tapes, foam tapes, foams... | |
| The FEBA model 4L 400 Four Shaft Twin Blade Automatic Lathe Slitter is the ideal automatic slitting solution for high capacity converting of various adhesive and non-adhesive tapes including double... | |
| The FEBA model F1000 Series Log Slitting System is the ideal automatic single knife slitter for converting large diameter foam materials including PPL foams, PE foams, PVC foams, convoluted foams... | |
| The FEBA model F300 EL Automatic Tape Slitter is the ideal entry level log slitting machine for distributors & converters of adhesive and double sided adhesive tapes, PVC, dielectric & | |
| The FEBA model F400 Automatic Single Knife Log Slitter is the most advanced lathe slitting machine for converters & manufacturers of pressure sensitive tapes, technical tapes, self-adhesive materials, foam & | |
| The FEBA model F600 Series Single Knife Lathe Slitter is the ideal automatic slitting machine for a variety of small to large diameter materials including adhesive and non-adhesive tapes, foam... | |
| The FEBA model F720 Series Automatic Single Knife Slitter with the Easy-Load Trolley is the ideal automatic slitting machine for a variety of large diameter materials including foam & laminated... | |
| The FEBA Semi-Automatic Duplex Slitter Rewinders include center winders & center/surface winders designed to slit and rewind a fully range of self-adhesive & non-adhesive tapes, films with or without adhesive,... | |
| The IMESA Model 1 ranges of multi-blade slitting equipment are the ideal slitters for companies converting a variety of materials, in sheets, plates or rolls including; heavy rubber, conveyor belting... | |
| The IMESA model 593 electronic automatic programmable slitting & guillotine cutting system is the ideal solution for converting, in sheet and roll form, a wide range of materials & is... | |
| The innovative FEBA Turret-Style Slitter-Rewinders provide significant productivity gains when compared to traditional duplex style slitters and in some cases, can out-produce these style winders by 200-300%. The advanced technologies... |