Lighting Plastics of Minnesota, Inc. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| Product Description 1 1/2" x 1 1/2" x 1" deep injection molded plastic parabolic louver. Meets the demands of both efficiency and luminance control. Molded in a number of panel... | |
| Product Description 3/4" x 3/4" x 1/2" cel size provides 35 degree shielding and maintains energy saving efficiencies. High efficiency wedge back design. Molded in three configurations to meet a... | |
| Product Description Aluminum eggcrates offer a simple means of acheiving a desired cutoff while maintaining compliance with strict fire codes. Stock parts are available with cell sizes of 1/2 Cell... | |
| Product Description Aluminum eggcrates offer a simple means of achieving a desired cutoff while maintaining compliance with strict fire codes. Stock parts are available with cell sizes of 1/2" and... | |
| Product Description Custom parabolic louvers, manufactured to meet your specific requirements. 1 3/8" depth fits into most commodity troffers. L14 series aluminum louvers can be manufactured to fit openings as... | |
| Product Description Half cells at each end butt hoin to provide continuous appearance. Custom baffles manufactured to meet your specific requirements. You determine the number of cells, the glare control,... | |
| Product Description Hexagonal cells provide the highest degree of shielding from a small cell louver. Parahex louvers provide a decorative alternative to square cell louvers. Additional finishes also available. | |
| Product Description Industry standard, small cell, injection molded plastic parabolic louver. 1/2" cells provide luminance that conform to major standards. P1 louvers are manufactured in many configurations to meet all... | |
| Product Description The open cell greatly impoves ventilation. This results in lower operating temperatures to improve lamp performance and increase ballast life. Does not interfere with ceiling sprinkler systems and... | |
| Product Description The open cell greatly improves ventilation. This results in lower operating temperatures to improve lamp performance and increasing ballast life. Does not interfere with ceiling sprinkler systems and... | |
| Product Description The P5 part numbers are designated in styrene with specular silver finish. 3/4" x 3/4" x 3/8" low brightness louver. Economical flat back design is ideal when energy... |