Lighting Plastics of Minnesota, Inc. Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Product Description 3/8" square base female conical prisms placed parralel and perpindicular to the length and width of the panel. .200" thickness provides rigid structural characteristics for areas up to... | |
| Product Description Approximately 10 times stronger than acrylic Used in applications where impact strength is important such as vaporproof units, outdoor fixtures and vandal resistant lenses. | |
| Product Description Composite lens consisting of a multi-ply polycarbonate prismatic lens and a protective polycarbonate shielding. Chemically welded perimeter channel seals lens. Two ply or optional three ply laminates provide... | |
| Product Description Composite lens consisting of a prismatic acrylic lens and a protective polycarbonate shielding. The perimeter of the lens is sealed by a specially designed channel which is chemically... | |
| Product Description Cracked ice pattern has male ice-like chips of various shapes and sizes. Offers sparkle and brilliance while providing excellent lamp obscuration. Applications include luminous ceilings, valences and residential... | |
| Product Description Distinctive pattern consisting of uniform array of 3/8" square base, female conical prisms on a 45 degree axis. .200" thickness provides rigid structual characteristics for areas up to... | |
| Product Description Female conical prisms with 3/8" circular base parallel to the sides of the diffuser. Truss shaped prism design means no sagging lenses. Constructed in either .100 and .125... | |
| Product Description Female conical prisms with 3/8" circular base parallel to the sides of the lens. Truss shaped prism design means no sagging lenses. Constructed in either .100" or .125"... | |
| Product Description Injection molded or pressure formed in clear and white polycarbonate and acrylic. Multi-pattern diffuser with ultra-violet inhibitors to minimize discoloration. Many shapes and styles to accomodate incandescent, fluorescent,... | |
| Product Description Linear ribbed lenses with a 90 degree angle on 1/8 Panels are furnished with ribs running parellel to lamp axis ( Applications include areas where broad distribution is... | |
| Product Description Most popular pattern consisting of uniform array of 3/16 square base, female conical prism on a 45 degree axis. Industry standard, offering maximum efficiency with moderate glare control. | |
| Product Description Panels are manufactured from special grades of ultra violet filtering acrylic, filtering the most damaging wavelengths between 300-400 nanometers. Applications include libraries, museums and areas where U.V. filtering... | |
| Product Description Panels consist of a smooth reflective side and a textured side, providing a fine mechanical finish with excellant hiding power. Applications include overlay panels, luminous ceilings, residential and... | |
| Product Description Prismatic pattern consisting of 3/16" square base, male conical prisms, placed parallel and perpindicular to the length and width of the panel. Suggested for use in commercial applications... | |
| Product Description The patented Refractive Grid uses a refracting hemispherical prism and technology similar to the light piping of fiber optics to intercept and return high angle light back into... | |
| Product Description This lens has a square grid metallic links and grounding buss of 70% silver across the back of the lens, suppressing RFI emissions from fluorescent lamps. Applications include... | |
| Product Description This lens has a square grid of metallic links and grounding buss of 70% silver across the back of the lens, suppressing RFI emissions from fluorescent lamps. Applications... | |
| Product Description Translucent panels offer excellent light dispersion. Available in 100% acrylic and polycarbonate. Available in large sheet sizes to accommodate large openings and other special requirements Clear panels offer... | |
| Product Description Turns ordinary fluorescent light into UV absorbed, full spectrum, glare-free light. Absorbs 100% of UV from 280nm to 380nm. Improves color rendering index (CRI) from 61 to 93. | |
| Product Description Vapor proof lenses provide a seal for fixtures in damp/wet locations. Various styles exist to ensure a proper fit. Available in a variety of materials/patterns. | |
| Product Description Virtually indestructable material, suitable for applications where impact strength is of major concern; such as security lighting, vandal fixtures, prisons, sports courts, outdoor lighting, etc. | |
| Product Description Virtually indestructible material, suitable for applications where impact strength is of major concern such as security lighting, vandal fixtures, prisons, sport courts, outdoor lighting, etc. |