Filtertech, Inc. Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| In many coolant filtration systems, conveyorized tanks are used to automatically remove the settleable solids and discharge the material into a drum or hopper for disposal. In this process, “free” | |
| Invest your business capital with confidence using the Filtertech two-step application feasibility, lab, and pilot test program. Laboratory results from a sample test are a snapshot in time of a... | |
| Many industrial processes generate “Turbid” (dirty or contaminated) colloidal waste water whereby the small sub-micronic material in the water cannot be removed by conventional mechanical filtration methods alone such as... | |
| Many industrial processes generate “turbid” (dirty or contaminated) colloidal wastewater whereby the small sub-micronic material in the water cannot be removed by conventional mechanical filtration methods alone such as Ultra... | |
| The Filtertech LGEN-PAL Series is the clear solution for spent polish, alloy water, coolant water and mop / process water treatment. Utilizing process water technology, the LGEN-PAL system separates all... | |
| The Filtertech model GSF 15 deep bed gravity filter incorporates a moderate 15º discharge ramp to accommodate numerous applications relative to filter “cake” thickness and type of solids generated. The... | |
| The Filtertech model GSF30 deep bed gravity filter incorporates a moderate 30º discharge ramp to accommodate numerous applications relative to filter “cake” thickness and type of solids generated. The Filtertech... | |
| The Filtertech Model SF dewatering sludge filter automatically separates loose liquid from solids, to ease the burden of disposal and to minimize makeup and replacement costs of valuable process liquids. |