Filtertech, Inc. Datasheets for Filtration Equipment

Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more

Product Name Notes
Bowl: Rotation speed 9.600 rpm Motor: Power 3 Kw Dimensions: mm 370 X 680 X h. 780 CHARACTERISTICS Macfuge separator liquid / liquid / solid or liquid / solid clarifier...
For glass grinding, ceramic grinding, and CNC machining, the Filtertech Model GO-512S-280 is the perfect solution for coolant processing and filtration for the glass industry. Keeps coolants clean to improve...
In a number of filtration applications, floor space is at a premium with very little room for a filter along with the space needed for a clean supply pump and...
In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or...
In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model HVSCF (high vacuum) flatbed vacuum filter provides the desired clarity by removing even the finest particles using...
In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model SCF flatbed vacuum filter provides the desired clarity by removing even the finest particles using a wide...
In numerous solution clarification applications involving viscous liquids or high flowrates, the Filtertech model FLA deep bed vacuum filter provides the desired clarity by removing even the finest particles using...
In the filtration of many oil and oil-water emulsions used in metal working, both gravity and vacuum filters are used to remove the particulate contaminants from the coolant. These filters...
In various clarification processes involving viscous liquids such as drawing and rolling oils, the solids generated can cause excessive wear on tooling and adversely affect product quality. To provide efficient...
In various clarification processes involving water, water-soluble and viscous liquids such as lubricating oils, the solids generated can cause excessive wear on tooling and adversely affect product quality. To provide...
In various metal working operations, water-soluble coolants and oil are used to remove heat and swarf from the tool and workpiece. Over time, the coolant becomes contaminated resulting in reduced...
MAC 181 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found...
MAC053 – Disc Bowl Manual Centrifuge
MAC105 – Disc Bowl Manual Centrifuge
MAC106 – Disc Bowl Manual Centrifuge
MAC107 – Disc Bowl Manual Centrifuge
MAC203 – Disc Bowl Manual Centrifuge
MAC230 – Disc Bowl Manual Centrifuge
MAC251 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with...
MAC306 – Disc Bowl Manual Centrifuge
MAC450 – Disc Bowl Automatic Centrifuge
MAC590 – Disc Bowl Automatic Centrifuge
MAC680 – Disc Bowl Automatic Centrifuge
MAC710 – Disc Bowl Automatic Centrifuge
MAC711 – Disc Bowl Automatic Centrifuge
Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found...
Many industrial processes liquids become contaminated with various solids, debris or swarf causing detrimental effects to the process involved. The Filtertech model DBGF Deep Bed Gravity Filter provides effective deep...
Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or...
The A500 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The A500...
The Filtertech LGEN-PS Filter Series is the best solution for coolant filtration and swarf management. These filters utilize a deep liquid pool and a large filter bed, allowing for a...
The Filtertech Model HGF Deep Bed Gravity Filter provides effective clarification for a variety of applications. This is accomplished by using our patented labyrinth side seal design, which provides an...
The Filtertech model LGEN-CFS works in direct conjuction with water make-up. The LGEN-CFS automatically mixes water and coolant, simply adjust the coolant percentage to the desired ratio. Using and adjustable...
The Filtertech Model LGEN-P, Deep Bed Filter System provides an effective means for clarifying the coolants use for optical lens generating. Our unique system uses one device to remove the...
The Filtertech Model LGEN-V, Deep Bed Vacuum Filter System provides an effective means for clarifying the coolants use for optical lens generating. This unique system can use one device to...
The Filtertech Model LGF liquid gravity filter provides efficient clarification in a variety of applications. The compact design provides efficient deep pool filtration in restricted locations. The filter is designed...
The Filtertech Model MPF Deep Bed Gravity Filter provides an effective means of filtration. A single discharge point allows the solids and media to be collected in a hopper located...
The Filtertech Model RGF Low Profile Gravity Filter provides economical clarification for a variety of applications. The patented Filtertech labyrinth side seal design ensures a positive seal along each edge...
The M512 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The M512...