Filtertech, Inc. Datasheets for Process Centrifuges
Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid particles from a liquid solution.
Process Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| Bowl: Rotation speed 9.600 rpm Motor: Power 3 Kw Dimensions: mm 370 X 680 X h. 780 CHARACTERISTICS Macfuge separator liquid / liquid / solid or liquid / solid clarifier... | |
| In various clarification processes involving viscous liquids such as drawing and rolling oils, the solids generated can cause excessive wear on tooling and adversely affect product quality. To provide efficient... | |
| In various clarification processes involving water, water-soluble and viscous liquids such as lubricating oils, the solids generated can cause excessive wear on tooling and adversely affect product quality. To provide... | |
| MAC 181 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found... | |
| MAC053 – Disc Bowl Manual Centrifuge | |
| MAC105 – Disc Bowl Manual Centrifuge | |
| MAC106 – Disc Bowl Manual Centrifuge | |
| MAC107 – Disc Bowl Manual Centrifuge | |
| MAC203 – Disc Bowl Manual Centrifuge | |
| MAC230 – Disc Bowl Manual Centrifuge | |
| MAC251 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with... | |
| MAC306 – Disc Bowl Manual Centrifuge | |
| MAC450 – Disc Bowl Automatic Centrifuge | |
| MAC590 – Disc Bowl Automatic Centrifuge | |
| MAC680 – Disc Bowl Automatic Centrifuge | |
| MAC710 – Disc Bowl Automatic Centrifuge | |
| MAC711 – Disc Bowl Automatic Centrifuge | |
| Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found... | |
| The A500 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The A500... | |
| The M512 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The M512... |