Fieldbus International AS Datasheets for Fieldbus Products

Fieldbus products are industrial automation products used in industrial network communications on factory floors.
Fieldbus Products: Learn more

Product Name Notes
DIN rail mounted gateway for connecting Modbus RTU instruments to a HART network General information: The T310 is a three-wire DIN rail mounted module for interfacing Modbus transmitters to a...
T210 is an OEM built-in module for converting Modbus RTU based instruments to HART General description: HART slave OEM module for built-in application Provides HARTability to Modbus transmitters Modbus connection...
The T280 is an OEM transmitter circuit board that provides HART transmitter functionality. The T280 is an OEM transmitter circuit board that provides HART transmitter functionality. T280 includes two differential...
The T511 is DIN rail mounted module for interfacing Modbus RTU, RS-485, instruments to a Profibus DP network. It acts as a Modbus Master and Profibus Slave. T511 allows interfacing...
T700 is a complete transmitter module. It allows interfacing up to 4 HART instruments. It generates a measured variable including a status variable indicating the quality of the measurement. Both...
T710 is a complete transmitter module. It allows interfacing up to 4 Modbus instruments. It generates a measured variable including a status variable indicating the quality of the measurement. T710...
The T501 is DIN rail mounted module for interfacing up to four HART instruments to a Profibus DP network. Both current sinking and current sourcing HART transmitters are supported. It...
The T610_B is a built-in module for interfacing Modbus control devices to a FOUNDATION Fieldbus network. There are options for using RS485, RS232 or pure CMOS UART communication to the...
The T610_C is a built-in module for interfacing Modbus or HART transmitters to a FOUNDATION Fieldbus network There are options for using RS485, RS232 or pure CMOS UART communication. Fint...
The T410 reads the variables from the Modbus instrument and converts these to dynamic variables on Profibus PA. Four AI Function Blocks are supported. The location of the Modbus registers...
The T500 is DIN rail mounted module for interfacing HART instruments to a Profibus PA network. Both current sinking and current sourcing HART transmitters are supported. The T500 is a...
The T510 is DIN rail mounted module for interfacing Modbus RTU instruments to a Profibus PA network. The T510 is a complete transmitter module. It allows interfacing of up to...
The T610 is a built-in module for interfacing Modbus RTU transmitters to a FOUNDATION fieldbus network(FF). T610 includes a Modbus master in order to communicate with a Modbus instrument. The...
The T810 is a built-in board. It supports the Modbus CMOS protocol (with adaptive logical level) for communication with the instrument. The Modbus communication needs to be configured to allow...