Fieldbus International AS Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
DIN rail mounted gateway for connecting Modbus RTU instruments to a HART network General information: The T310 is a three-wire DIN rail mounted module for interfacing Modbus transmitters to a...
The T511 is DIN rail mounted module for interfacing Modbus RTU, RS-485, instruments to a Profibus DP network. It acts as a Modbus Master and Profibus Slave. T511 allows interfacing...
T700 is a complete transmitter module. It allows interfacing up to 4 HART instruments. It generates a measured variable including a status variable indicating the quality of the measurement. Both...
T710 is a complete transmitter module. It allows interfacing up to 4 Modbus instruments. It generates a measured variable including a status variable indicating the quality of the measurement. T710...
The T501 is DIN rail mounted module for interfacing up to four HART instruments to a Profibus DP network. Both current sinking and current sourcing HART transmitters are supported. It...
The T500 is DIN rail mounted module for interfacing HART instruments to a Profibus PA network. Both current sinking and current sourcing HART transmitters are supported. The T500 is a...
The T510 is DIN rail mounted module for interfacing Modbus RTU instruments to a Profibus PA network. The T510 is a complete transmitter module. It allows interfacing of up to...