Fieldbus International AS Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| DIN rail mounted gateway for connecting Modbus RTU instruments to a HART network General information: The T310 is a three-wire DIN rail mounted module for interfacing Modbus transmitters to a... | |
| The T511 is DIN rail mounted module for interfacing Modbus RTU, RS-485, instruments to a Profibus DP network. It acts as a Modbus Master and Profibus Slave. T511 allows interfacing... | |
| T700 is a complete transmitter module. It allows interfacing up to 4 HART instruments. It generates a measured variable including a status variable indicating the quality of the measurement. Both... | |
| T710 is a complete transmitter module. It allows interfacing up to 4 Modbus instruments. It generates a measured variable including a status variable indicating the quality of the measurement. T710... | |
| The T501 is DIN rail mounted module for interfacing up to four HART instruments to a Profibus DP network. Both current sinking and current sourcing HART transmitters are supported. It... | |
| The T500 is DIN rail mounted module for interfacing HART instruments to a Profibus PA network. Both current sinking and current sourcing HART transmitters are supported. The T500 is a... | |
| The T510 is DIN rail mounted module for interfacing Modbus RTU instruments to a Profibus PA network. The T510 is a complete transmitter module. It allows interfacing of up to... |