Ivie Enterprises, Inc. Datasheets for Sweepers
Sweepers are cleaning machines that are typically used to clear floors, streets or other large surfaces of loose debris.
Sweepers: Learn more
| Product Name | Notes |
|---|---|
| Battery Powered Sweeper | |
| Clean hallways, workshops, retail shops, warehouses and sidewalks up to ten times faster with the Tornado SWM 31/9 Manual Sweeper. Pick up everything including metal shavings, nails, paper, leaves, and... | |
| Designed to be rugged and versatile, Clarke�s new BSW 28 Sweeper has the performance for both hard floors and carpets. Featuring a 28 inch sweeping path, gel batteries, self propelled... | |
| The Clarke RSW 37 Rider Sweeper is designed to work quietly and efficiently without delays or complaints... regardless of the nature of the business, or the surface of the floor. | |
| The EB 30 is a battery operated, motorized mini-sweeper loaded with features that make it extremely effective, durable, and operator friendly. At 56 dBa (lower than the volume level of... | |
| With dual main brooms, dual side brooms, and a 26 inch wide sweeping path, the SW 26 manual sweeper offers outstanding sweeping performance, picking up debris from fine sand to... |