Ivie Enterprises, Inc. Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| 14” wide, powerful but quiet, 1,000 watt dual motor deep cleans in just one pass Full set of attachments included, upholstery brush, dusting brush and crevice tool. Standard H.E.P.A. filtration... | |
| 18” wide, powerful but quiet, 1,000 watt dual motor deep cleans in just one pass Full set of attachments included, upholstery brush, dusting brush and crevice tool Standard H.E.P.A. filtration... | |
| 2 X 1500 Watt motor PE can holds 18.5 gallons Fixed 50 foot power cord Green light on / off switch Sound level 70 dB CFM 126 Suction power 106.3” | |
| Brush unit only Motor 1200 watt Motor speed 2,800 RPM Thermal cut out Brush speed 370 RPM 18” Brushes Height 36” 53 dB Aluminum casing 46 lbs No tools required... | |
| Brush unit only Motor 600 watt Motor speed 2,800 RPM Thermal cut out Brush speed 370 RPM 18” Brushes Height 36” 64 dB Aluminum casing 33 lbs | |
| Certified for clean room application New compact design High filtration and low noise ULPA Filtration Telescopic wand Detachable 50 foot power cord Green light on / off switch 2 – | |
| Designed to clean electronic equipment Static discharge capability New compact design High filtration and low noise Steel wand Detachable 50 foot power cord Green light on / off switch 2... | |
| Modular, high filtration and low noise Unique Life-Time filter Telescopic wand Detachable motor unit Detachable 50 foot power cord Green light on / off switch 8 foot hose Sound level... | |
| New compact design High filtration and low noise Telescopic wand Detachable 50 foot power cord Green light on / off switch 2 – speed switch 8 foot hose Sound level... | |
| Strongest of it’s kind! 2 X 1500 Watt motor PE can holds 23.75 gallons Attached drain hose Fixed 50 foot power cord Green light on / off switch Sound level... | |
| Strongest of it’s kind! 2 X 1500 Watt motor Stainless steel can holds 15.85 gallons Attached drain hose Fixed 50 foot power cord Green light on / off switch Sound... | |
| Telescopic wand 1.25” diameter Fixed 50 foot power cord Green light on / off switch 1.25” diameter hose 1,000 watt motor Sound level 65 dB CFM 99 Suction power 82.6” | |
| Telescopic wand Detachable 50 foot power cord Green light on / off switch Full set of attachments included, upholstery brush, dusting brush and crevice tool Sound level 62 dB CFM... | |
| This backpack vacuum cleaner is especially developed for cleaning in difficult to reach areas Low noise, high performance Telescopic wand Detachable 50 foot power cord Green light on / off... | |
| Tip and pour Strongest of it’s kind! 2 X 1500 Watt motor Stainless steel can holds 21 gallons Attached drain hose Fixed 50 foot power cord Green light on /... | |
| At only 8 pounds, the Tornado® CK LW 13/1 has the power to deliver heavy weight commercial cleaning results with an incredible 160 CFM . Tackling even the toughest commercial... | |
| Attention to detail on this line of tank vacuums is unmatched anywhere. Convenience, durability, performance, power, and easy operation and storage make the Summit Wet/Dry Vacuum a clear choice. Choose... | |
| Clarke's best vacuum ever! The CarpetMaster 200 Series Dual Motor Uprights are available in three sizes, 12, 15, and 18 inches. Designed with the operator in mind, we focused on... | |
| Combine affordability, superior airflow, the benefits of an enclosed bag system, and add true HEPA filtration for healthier indoor air quality, and you have Tornado's new business-class CK 14/1 Upright... | |
| Designed with input from some of the world's largest consumers of upright vacuums, the CV 38 is truly in a class by itself. Uncompromising TRUE HEPA filtration is present in... | |
| If you are challenged with maintaining large carpeted areas, the 30" CK 3030 Clean-Air Carpetkeeper delivers the performance of three upright vacuums, increasing your vacuuming productivity up to 10,000 square... | |
| In critical recovery applications, it is imperative that what you recover stays inside the tank. The CFV 7000 has been specifically designed to contain environmental waste in accordance with strict... | |
| Innovation redefined – the new Super HalfVac HEPA. This powerful hipstyle vacuum provides superior cleaning power in a lightweight, compact vacuum. Ergonomically designed for commercial cleaners who rely on durability... | |
| It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are... | |
| Our lightest vacuum available, the TailVac is a preferred tool of professional maid services across the country. This unit is powerful for tough jobs and perfect for quick cleaning or... | |
| Packed with many built-in features, these units are compact, value priced and durable. The Taskforce 1700 features a front mounted squeegee assembly, two rear mounted anti slip wheels with front... | |
| Powered by compressed air, the patented Venturi powerhead generates 242" (615 cm) of simultaneous wet/dry pick-up power. There are no moving parts, no sparks and absolutely no motor maintenance. This... | |
| Powered with a two-stage motor that has been rigorously tested for decades, the CoachVac is a defining standard for many commercial cleaners who rely on its extreme durability, exceptional filtration... | |
| Providing a faster and more cost-effective alternative to traditional upright vacuums, Tornado�s PV 6 and 10 Pac-Vac backpack vacuums are the most powerful, easy-to-use and quiet backpack vacuums you�ll ever... | |
| See Features Below Cleaning rate up to 40,000 sq. ft./hr. Cleaning width of 28" Built-in battery charger Smarter Charger From carpet to hard surface without adjustment Exceptional dry soil removal... | |
| The CarpetMaster 30's unique combination of productivity, clean-air filtration and off-floor cleaning capabilities makes it THE choice for your large area carpet cleaning needs. The 30" cleaning path and complete... | |
| The CFV 125 was conceived and designed to handle the critical dry recovery operations where other units simply should not be used. Safety, controlled recovery and disposal are all combined... | |
| The Clarke ReliaVac single motor upright vacuums are easy to maneuver, strong on power, and designed for fast, low cost serviceability. Available in 12 and 16 inch cleaning paths, the... | |
| The first vacuum ever produced by ProTeam is still a favorite of many Jan/San professionals. The light weight versatility and compact construction of the QuarterVac is perfect for operators cleaning... | |
| The GoVac BP offers extreme versatility and power for every cleaning situation. From detail cleaning in stairwells and elevators to offices, schools and commercial buildings, this unit performs with ease... | |
| The lightweight Super QuarterVac combines the power of the Super CoachVac in a smaller body size. Perfect for operators cleaning small to mid-sized commercial buildings and individual businesses. Includes: a... | |
| The most powerful backpack vacuum on the market is now available with HEPA Level Filtration. The Super CoachVac HEPA is ideal for vacuuming high square-footage facilities such as schools, office... | |
| The newest member of Clarke's soft floor line is the Comfort Pak back pack vacuum. It features an ergonomic frame that was designed by backpackers for support and stability, lightweight,... | |
| The ProForce 1500 is designed specifically to provide exceptional cleaning. High-performance dual motor system offers convenience and durability for optimal efficiency and maximum effectiveness. Includes: 50 ft. 18 gauge safety-yellow... | |
| The ProForce 1500XP is designed specifically to provide exceptional cleaning. Premium quality on-board tools and high-performance dual motor system offers convenience and durability for optimal efficiency and maximum effectiveness.Includ es:... | |
| The ProVac backpack vacuum is designed specifically to triumph over the demands of the food service and hospitality industry. The unit is virtually indestructible – without belts, beater bars or... | |
| The QuietPro BP HEPA vacuum with QuietPower technology delivers high performance for environments where low sound levels are critical. Never worry about disrupting workers during regular business hours again.Includes: 1... | |
| The smaller yet equally powerful sibing of the Super CoachVac backpack vacuum, is now available with HEPA Level Filtration. The quality built Super QuarterVac HEPA is a formidable tool for... | |
| The Super CoachVac offers the most power pound for pound of any vacuum on the market. For schools, commercial offices, department stores, and any large high-traffic areas. Includes: a 1... | |
| The Tornado Taskforce External was designed for industrial users looking to recover dry wall dust, sawdust, cement dust, water and powder (fine and ultra fine). The Taskforce can recover wet... | |
| This item is Obsolete or Not | |
| Tornado's new CV 48 Dual Motor upright vacuums offer optimum power through increased rpms and brush speeds, tackling the most challenging cleaning environments. Individual vacuum and brush roll motors increase... | |
| Tornado's P 15 Wet/Dry Vacuum is one of the toughest, most versatile, and cost-effective tank vacuums on the market. Available in a polyethylene body, this vacuum is mounted on four... | |
| Utilizing our most powerful motor, the MegaVac defines industrial strength. The versatile design allows for quick conversion into a high powered blower while the huge filter capacity contains large amounts... | |
| Vacuum Designed exclusively for the airline industry, the AviationVac utilizes the same 400 Hz power system used on airplanes without the need for bulky adaptors. The lightweight wand and ergonomic... | |
| When clean air in a controlled environment is critical, the LineVacer offers benefits never found before in the cleaning industry. Our industrial HEPA/ULPA vacuum is ideal for medical facilities, clean... | |
| When it comes to wet/dry recovery, the job doesn't always stop when the spill is recovered and the tank emptied. In health care and other applications, sanitation of the tank... | |
| With the Headmaster 4000 Trot-Mop wet/dry vacuum, Tornado has designed a series of large capacity units built tough for challenging operating environments. A large and virtually indestructible 21-gallon T-Lite tank... | |
| With the Headmaster 4000 wet/dry vacuum, Tornado has designed a series of large capacity units built tough for challenging operating environments. A large and virtually indestructible 21-gallon T-Lite tank offers... | |
| 3-Stage HEPA Filtration Ease of service Ergonomic design Innovative features Quiet operation Designed with input from some of the world's largest consumers of upright vacuums, the CV 30 is truly... | |
| 7 amp motor CRI green label approved 50 foot safety yellow cord Low cost maintenance The Clarke ReliaVac single motor upright vacuums are easy to maneuver, strong on power, and... | |
| Dual Motor technology offering optimum power through increased rpms and brush speeds Whisper quiet 67 dB True HEPA filtration Ease of service Ergonomic design Innovative features Tornado's new CV 38... | |
| Optional front mount squeegee Powerful 1.61 hp motor Sound insulated vacuum head unit 114 cfm and 90” waterlift Durable polyethylene dolly with push handle Two stage dust-free filtration process 360-degree... | |
| True HEPA Filtration System for Improved Indoor Air Quality (IAQ) Superior 71 dB rating for whisper-quiet operation Lightweight at only 11 lbs. Ergonomically designed back support and harness 90” water... |