Ivie Enterprises, Inc. Datasheets for Floor Scrubbers
Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas.
Floor Scrubbers: Learn more
| Product Name | Notes |
|---|---|
| Clarke sets the standard in productive floor maintenance with the Focus Rider Scrubbers. Designed with focus on operator comfort and ease of use and efficiency, the Focus Rider also addresses... | |
| Designed from the ground up with our customer's needs in mind, the new BD 20/11 small walk-behind scrubber from Tornado is perfect for smaller spaces and offers a cdisc for... | |
| Designed from the ground up with our customer's needs in mind, the new BR 18/11 small walk-behind scrubber from Tornado is perfect for smaller spaces and offers a cylindrical brush... | |
| Designed to scrub hard-to-clean areas where a traditional mop and bucket are used, the new, eco-friendly BD 14/4 battery operated scrubber from Tornado is compact, powerful, versatile and perfect for... | |
| Each of the units in Tornado's EZ Series of floor scrubbers provide excellent scrubbing results on a wide range of hard floor surfaces including tile, linoleum, cement, epoxy and rubberized... | |
| If you demand high levels of cleaning with the ultimate in green benefits, BOOST is the technology you've been looking for. BOOST offers 70% reduction in water and chemicals, 40%... | |
| Maintain and renew hard floor surfaces faster than ever before. Tornado's BD 26/27 Ride-on Automatic Scrubber increase cleaning productivity in areas where walk- behind scrubbers were used in the past,... | |
| Maintain and renew hard floor surfaces faster than ever before. Tornado's BR 28/27 Ride-on Automatic Scrubber increases cleaning productivity in areas where walk-behind scrubbers were used in the past, thanks... | |
| Renew hard floor surfaces in large, unobstructed spaces faster than ever before.Tornado's ride-on automatic floor scrubbers increase cleaning productivity in areas including supermarkets, manufacturing plants, airports, exhibit halls and much... | |
| The BR 131/1 MW is easier on the indoor environment and makes cleaning so simple, it is actually enjoyable. In-house facility managers, building engineers, housekeepers and BSCs will appreciate the... | |
| The Focus II Large walk-behind autoscrubber has the right combination of capacity, cleaning path, runtime, and rugged durability desired by contractors, rental companies and industrial facilities. With 30 gallons (114... | |
| The industry's most maneuverable ride-on floor scrubbers. Fast, agile and efficient this unit covers a lot of ground with operator ease and comfort. 4 hour run-time, easy access batteries Large... | |
| The Micromatic 14E automatic floor scrubber offers flooring contractors the ability to quickly and easily clean pre-finished floors or clean any floor. This reliable but affordable scrubber applies cleaning solution,... | |
| The new Focus II 28 Cylindrical Mid Size floor scrubbing machine, is one of our best scrubbers ever. The Focus II Mid Size models have many advanced features such as... | |
| The new Focus II 28 Disc Mid Size floor scrubber, is one of our best scrubbers ever. The Focus II Mid Size models have many advanced features such as larger... | |
| The new Focus II 34 Disc Mid Size floor scrubbing machine, is one of our best scrubbers ever. The Focus II Mid Size models have many advanced features such as... | |
| The new Focus II BOOST 32 Mid Size automatic floor scrubber is one of our best scrubbers ever. The Focus II Mid Size models have many advanced features such as... | |
| The new Focus II Boost L20 Deluxe Orbital Automatic Floor Scrubber features Clarke's revolutionary BOOST technology. Capable of CHEMICAL FREE stripping and wet screening of gym floors If you demand... | |
| The PE300AS is a compact battery powered automatic floor scrubber. With a working width of 14”, the PE300AS scrubber is extremely quiet at only 69 decibels. Ideal for small facilities... | |
| The PE320AS is an affordable 20-inch battery powered floor scrubber designed for tight spaces. It is extremely quiet with a large solution tank, easy empty recovery tank and optional Chemical... | |
| The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor... | |
| The PE360AS is a 32-inch floor scrubber designed for speed and coverage. Extremely quiet, it's 17 inch twin pads clean up to 40,000 ft2 per hour. The Chemical Dosing System... | |
| The Vantage 13 compact micro autoscrubber gives you big cleaning capacity for those small areas. The Vantage 13 delivers an even, consistent pressure over the floor for a deep, uniform... | |
| The Vantage 17 is perhaps the most highly maneuverable and compact 17" Autoscrubber on the market with just those features that provide the highest scrubbing performance. The scrubber features a... | |
| This unit lays down solution, scrubs and recovers in either direction. The BR 400 employs our high performance BR technology for cleaning and maintenance of virtually any hard floor surface,... | |
| Tornado's new BD 26/14 medium walk behind floor scrubber is designed for use in moderately spaced interiors, and deliver world class scrubbing performance, amazing durability, and environmental sustainability. With Tornado's... | |
| Tornado's new BD 26/26 walk-behind scrubber offers world class scrubbing, a wide cleaning path and large capacity solution and recovery tanks. This unit is perfect for use in grocery stores,... | |
| Wet scrub and dry vacuumin one pass. The new professional automatic floor scrubbing ProScrub is inexpensive and exceptionally simple to use and maintain. The 24 volt systemdelivers approximately 3 hours... | |
| 5 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II L17 Deluxe Automatic Floor... | |
| 5 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II L20 Cylindrical Automatic Floor... | |
| 5 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II L20 Deluxe Automatic Floor... | |
| 5 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II S20 Automatic Floor Scrubber... | |
| 6 models to choose for your application Superior solution pick-up Quiet at 63 dB(A) Easy operation Environmentally friendly with efficient solution usage 50% to 70% less water consumption 50% to... | |
| 6 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II 26 Disc Mid Size... | |
| Medium walk-behind unit suited for schools, hotels, retail shops, restaurants, and hospitals 14 gallon solution tank Simple operator interface Whisper Quiet 67 dB Eco-friendly, 100% non-spill battery available Heavy-duty, four-sided,... |