THE FLEXBAR LEXAN LATHEGUARD Prevent Accidents With LATHEGUARD Clear LEXAN, Semi-Circular Wrap-a-round Guards
Heavy Duty Cast Mounting bracket supplied.
Heavy Duty Chrome-plated extension tube and hardware.
Ready to mount; all you do is affix mounting bracket with two screws.
Back of shield is reinforced with plated wire-form housing.
Locks in swing away or functional positions.
Accepts 3 or 4-Jaw Chucks. Information and Specifications HINTS, FOR SELECTING THE CORRECT LATHEGUARD!
The Chuck Diameter being used on your Lathe makes for a good formula. Utilize Dimension "A" and other dimensions on chart shown on page 5 of our Safety Brochure. See Home Page for link to Safety Catalog. On Lathes with center heights of 7 inches or more there is a significant variation in the diameter of a 3-Jaw as against a 4-Jaw Chuck. It may be necessary to install the next larger Latheguard to accommodate for the 4-Jaw Chuck. Keeping a double bracket (No. 13071) on the Lathe makes it possible to switch your latheguard from small to larger size and vice versa, in one minute. NEITHER RAZOR-SHARP CHIPS NOR BROKEN TOOLS BITS WILL PENETRATE THE LEXAN SHIELD Model No. 12999 suggested Lathe size is Very Small Lathes for use with Chucks up to 6" Diameters.
THE FLEXBAR LEXAN LATHEGUARD
Prevent Accidents With LATHEGUARD
Clear LEXAN, Semi-Circular Wrap-a-round Guards
- Heavy Duty Cast Mounting bracket supplied.
- Heavy Duty Chrome-plated extension tube and hardware.
- Ready to mount; all you do is affix mounting bracket with two screws.
- Back of shield is reinforced with plated wire-form housing.
- Locks in swing away or functional positions.
- Accepts 3 or 4-Jaw Chucks. Information and Specifications
HINTS, FOR SELECTING THE CORRECT LATHEGUARD!
- The Chuck Diameter being used on your Lathe makes for a good formula.
- Utilize Dimension "A" and other dimensions on chart shown on page 5 of our Safety Brochure. See Home Page for link to Safety Catalog.
- On Lathes with center heights of 7 inches or more there is a significant variation in the diameter of a 3-Jaw as against a 4-Jaw Chuck. It may be necessary to install the next larger Latheguard to accommodate for the 4-Jaw Chuck. Keeping a double bracket (No. 13071) on the Lathe makes it possible to switch your latheguard from small to larger size and vice versa, in one minute.
NEITHER RAZOR-SHARP CHIPS NOR BROKEN TOOLS BITS WILL PENETRATE THE LEXAN SHIELD Model No. 12999 suggested Lathe size is Very Small Lathes for use with Chucks up to 6" Diameters.