JiuJiang Ingiant Technology Co., Ltd. Datasheets for RF Rotary Joints

Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems.
RF Rotary Joints: Learn more

Product Name Notes
Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS054-30-3F series photoelectric rotary joint, with 3-channel optical fiber, 30-channel electrical , outer diameter...
Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS062-34-2F series photoelectric rotary joint, with 2 channels of optical fiber, 34 channels of...
HS-1RJ-003 RF Rotary Joint This 1-channel RF rotary joint is designed for reliable RF signal transmission in rotating systems. It features a wide frequency range of DC~18GHz, low insertion loss...
LHK030 series (hollow hydraulic rotary joint, hydraulic slip ring) Specially designed for transporting various fluids (oil and water) ·Hollow, 15mm,30mm,50mm hollow, rotating 360 degrees to transport liquid simultaneously. ·Supports 1/2/3/4/5/6/8/10/12/...
Product drawing: DHS090 series RF slip ring RF rotary joint 3-channel RF rotary joint + electrical + 100M network signal combination slip ring Products specially developed to meet the transmission...
Product drawing: DHS140F-31-4F series waterproof optoelectronic rotary joint, with 4 channel optical fiber, 31 channel circuit, outer diameter of 140mm, IP65-IP68, supports single mode and multimode, uses optical fiber as...
Product drawing: Optoelectronic rotary joint Optoelectronic slip ring DHS085-81-2F series optoelectronic rotary joint has 2-channel optical fiber, 81-channel circuit, outer diameter 85mm, supports single-mode and multi-mode, uses optical fiber as...
Product drawing: DHS118 series 2-channel optical fiber, optoelectronic slip ring | optoelectronic rotary joint, which can transmit 2 optical fibers and 131 electrical channels at the same time, an integral...
Product drawing: DHS125-9-9F series optoelectronic rotary joint has 9-channel optical fiber, 9-channel circuit, outer diameter 125mm, supports single-mode and multi-mode, uses optical fiber as the data transmission carrier, is suitable...
Product drawing: The DHS100 series photoelectric rotary joint can transmit 4 optical fibers, and the entire product is very compact, specifically designed for applications with space size requirements. 4-way optical...
Product drawing: The high frequency rotary joint transformer is used in constant rotating equipment. It transmits high frequency signals and high speed signals from stationary part to rotating part. This...
RF rotary joint parameters: Standard product outline drawing: RF rotary joint / RF Slip Ring:- DHS064 Series Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz DHS064-25 RF rotary joints are also...
RJ02-571-010 2-Channel Coaxial RF Rotary Joint This dual-channel coaxial RF rotary joint is designed for stable high-power RF signal transmission in rotating systems. It features low insertion loss, stable VSWR...
Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic...
Standard product outline drawing: Optoelectronic rotary joint Optoelectronic slip ring DHS050-50-5A-1F DHS050-50-5A-1F series optoelectronic rotary joint has 1 channel optical fiber, 50 channel circuit (5A), outer diameter 50mm, supports single...
Standard product outline drawing: Optoelectronic rotary joint Optoelectronic slip ring FORJ DH46E-5F-D76-L141-00 1 DH46E-5F-D76-L141-00 1 series optoelectronic rotary joint has 5-channel optical fiber, 46-channel circuit, outer diameter 76mm, supports single-mode...
Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS125 DHS125-21-8F series photoelectric rotary joint, with 8-channel optical fiber, 21-channel circuit, outer diameter 125mm, supports single mode and...
Standard product outline drawing Optoelectronic rotary joint Optoelectronic slip ring FORJ DHS070-70-2F series optoelectronic rotary joint has 2 channels of optical fiber, 70 channels of power and signals, an outer...
Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle Turrets Robotics Fibre Optic Cable Reels Rotating Media Displays & TVs Medical Systems Radar Antennas Security Systems Material Handling...
Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine,...
Application Filed The Fiberoptic Rotary Joint (FORJ) is the optical equivalent of the electrical slip ring. It allows uninterrupted transmission of an optical signal while rotating along the fiber axis.
HS-1RJ-002 Rotary Joint Technical Parameters: Standard product outline drawing: RF Rotary Joint | High Frequency Slip Ring DHS048-56-1S RF rotary joint is a single-channel rotary joint + electrical hybrid, supporting...
HS-1RJ-003 Series RF Rotary Joint Description Ingiant HS-1RJ-003 series RF rotary joint single channel ,interface type SMF-f(50Ω),frequency range DC-40GHz,the coaxial contact design makes the connector have ultra-high bandwidth and no...
HS-2RJ-003 Series RF Rotary Joint Description Ingiant HS-2RJ-003 series RF rotary joint double-channel coaxial ,interface type SMF-f(50Ω),frequency range DC-6GHz,the coaxial contact design makes the connector have ultra-high bandwidth and no...
Ingiant 2 Way Miniature Hydraulic Rotary Joint According to customer’s requirement,, Conductive Slip Ring, High Power Slipring, Ip65 Slip Ring, Slip Ring, Slip Ring For Cable Reel, slipring, Product Description...
Ingiant 2 Way Miniature Hydraulic Rotary Joint According to customer’s requirement, Conductive Slip Ring, High Power Slipring, Ip65 Slip Ring, Slip Ring, Slip Ring For Cable Reel, slipring, Product Description...
Ingiant 2 Way Pneumatic Rotary Joint are widely used in a variety of industries and applications, Automobile Slip Ring、Hdmi Slip Ring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Slip Ring、Slip...
Ingiant Customized 2 Way Miniature Hydraulic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description...
Ingiant Customized Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For...
Ingiant DHS145-8QPneumatic Rotary Joint Rotary Union For Pneumatic Equipment, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip...
Ingiant DHS156-1Y Liquid Rotary Joint For Rolling Machinery, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Specification Standard...
Ingiant high precision liquid rotary joint for metallurgical machinery, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification...
Ingiant high quality 2 Way Pneumatic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description...
Ingiant High Quality Brass Material Rotary Joint, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product...
Ingiant HS-1RJ series Radio Frequency High Speed Rotary Joint, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring,...
Ingiant Liquid Rotary Joint For Rolling MachineryDHS156-1Y, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Specification Standard Product...
Ingiant long life Liquid Rotary Joint For Lifting Equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring,...
Ingiant Pneumatic Rotary Joint Rotary Union DHS145-8Q For Pneumatic Equipment, Automobile Slip Ring、Hdmi Slip Ring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Slip Ring、Slip Ring For Crane、Slipring For Robot, Specification...
Ingiant Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed The Fiberoptic Rotary Joint...
Jiujiang Ingiant Technology customized Gas Liquid Rotary Joint, lipring,slip ring,Slip Ring Rotating Connector,Slip Ring Rotary Joint,High Temperature Slip Ring, Product Description The rotary joint is a pipe connecting device, and...
Product Description High frequency/microwave coaxial rotary joint is used in the 360°continuous rotation devices to transfer DC~56GHz high frequency signals. Apply for satellite antenna, vehicle, radar, microwave antenna test bench...
Product Description In order to meet the customer's requirements for simultaneous transmission of gas, current, signal and data; Ingiant has developed and designed customized gas electric combined slip ring. Ingiant...
Product Description Ingiant gas/liquid rotary joint Feature Hybrid slip ring data/signal/power circuits with pneumatic and hydraulics Compact structure Can be customized specifications Number of electric circuits, pneumatic and hydraulic passages...
Product Description Ingiant standard dual channel coaxial rotary joint is designed for use in military and SatCom applications. Being technically superior we offer combinations up to 50GHz. Therefore, many applications...
Product Description Jiujiang Ingiant Technology is a professional customized manufacturer of rotating unions—n important parts of mechanical device that allows transfer of pressurized air from a stationary source into rotating...
Product Description Rotary joint can be define to: Coupling - a mechanical sealing device used to connect two shafts together at their ends for the purpose of transmitting power, including...
Product Description The rotary joint is a pipe connecting device, and the connected pipes can rotate relatively. It can be used to transmit compressed air, liquid, oil and other media.
Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed Wind Turbines Tethered Drones ROVs...
Specification Application Filed Ingiant hydraulic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery,Capping machines, Mechanical handling,Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicales...
Specification Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding...
Specification Standard Product Outline Drawing Application Filed Ingiant hydraulic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks,...