Air Innovations LLC Datasheets for Air Handlers

Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing.
Air Handlers: Learn more

Product Name Notes
AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system...
ArrayAir® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in...
As a leader in environmental control systems across a variety of industries, Air Innovations understands that the needs of our customers extend well beyond simple control of temperature and humidity.
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can...
Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry,...
IsolationAir® is a portable contamination control system ideal for hospitals, extended care facilities, and emergency preparedness centers. This system maintains a sterile environment in an isolated room, which prevents cross-contamination...
Manage a desk’s heating, cooling, lighting, and lift functionality with one solution. The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work...
Our custom explosion-proof HVAC systems are designed to meet precise performance and packaging specifications, which include temperature control from -18° C to 38° C with tolerances as precise as +/- 0.02°...
Our specialty HVAC and environmental process control solutions for original equipment manufacturers (OEM) can be found around the world in a wide variety of applications. We’ve designed OEM custom climate...
This portable contamination control system is equipped with HEPA filtration, UV sterilization, heating/cooling, and pressurization and meets CDC, AIA, and ASHRAE guidelines for surge capacity and pandemic preparedness
When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental...
Wine Guardian Pro specialty commercial & residential HVAC systems are the most versatile specialty cooling systems on the market. These specialty cooling systems are available in ducted & ducted split...