Air Innovations LLC Datasheets for Environmental Control Systems
Environmental Control Systems maintain and control heating, cooling, humidity, air quality and pressure for buildings, rooms, spaces and vehicles.
Environmental Control Systems: Learn more
| Product Name | Notes |
|---|---|
| AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system... | |
| ArrayAir® systems are portable environmental control solutions specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. | |
| HEPAir cleanroom HVAC Systems operate independently of large, central systems, can control negative or positive pressure, and can provide either once-through or recirculating air. | |
| Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry,... | |
| Our custom explosion-proof HVAC systems are designed to meet precise performance and packaging specifications, which include temperature control from -18° C to 38° C with tolerances as precise as +/- 0.02°... | |
| Our specialty HVAC and environmental process control solutions for original equipment manufacturers (OEM) can be found around the world in a wide variety of applications. We’ve designed OEM custom climate... | |
| This portable contamination control system is equipped with HEPA filtration, UV sterilization, heating/cooling, and pressurization and meets CDC, AIA, and ASHRAE guidelines for surge capacity and pandemic preparedness | |
| When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental... | |
| Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction. | |
| Wine Guardian Pro specialty commercial & residential HVAC systems are the most versatile specialty cooling systems on the market. These specialty cooling systems are available in ducted & ducted split... |