Durable Corporation Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| 3.5" Thick Trailer Bumpers Trailer Bumpers can be attached to the ends of cranes, tractors,tow trucks, tractor trailers, or wherever impact protection is required. Will not crush when backed into... | |
| 3.75" Thick Trailer Bumpers Trailer Bumpers can be attached to the ends of cranes, tractors,tow trucks, tractor trailers, or wherever impact protection is required. Will not crush when backed into... | |
| Backhoe Pads provide superior protection against damage to streets, sidewalks and pavement on which back hoes and other equipment with hydraulic stabilizers operate. The rubberized-fabric pads assure a positive grip... | |
| Corner Guards provides maximum protection in storage spaces, parking garages and loading dock. Made of natural rubber, Corner Guards are easy to install, maintenance free, tough and long-lasting in severe... | |
| Extruded wall guards are great for outdoor or indoor use. For commercial loading docks, parking garages, and marinas. | |
| Trailer Bumpers can be attached to the ends of cranes, tractors,tow trucks, tractor trailers, or wherever impact protection is required. Will not crush when backed into an object. Tough piles... |