SiTime Corporation Datasheets for Resonators
Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit’s components (e.g., inductors, resistors, capacitors, crystals, etc.).
Resonators: Learn more
| Product Name | Notes |
|---|---|
| 1 to 110 MHz, High Temperature Oscillator (-40 to +125°C) | |
| 1 to 110 MHz, Low Power Oscillator | |
| 1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C) | |
| 1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C) | |
| 1 to 220 MHz, ±10 to ±50 ppm Differential XO | |
| 1 to 60 MHz, Stratum 3 Super-TCXO | |
| Single-Chip, SOT23 Oscillator | |
| Standard Frequency ±10 to ±50 ppm Differential XO |