SiTime Corporation Oscillators SIT9120AC-2D2-33E155.520000

Description
155.52MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
155.52MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9120AC-2D2-33E155.520000-ND - DigiKey
Thief River Falls, MN, United States
155.52MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

155.52MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1316266-SIT9120AC-2D2-33E155.520000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1316266-SIT9120AC-2D2-33E155.520000
Crystals, Oscillators, Resonators - Oscillators 1316266-SIT9120AC-2D2-33E155.520000
Win Source Part Number: 1316266-SIT9120AC-2D 2-33E155.520000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 155.52 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1316266-SIT9120AC-2D2-33E155.520000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Frequency: 155.52 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 55mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9120AC-2D2-33E155.520000-ND 1316266-SIT9120AC-2D2-33E155.520000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-.327-6-34QCN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details