Hyperion Materials & Technologies Datasheets for Tool Blanks

Tool blanks are ungrounded rods or inserts for subsequent grinding, geometry, and edge design and fabrication.
Tool Blanks: Learn more

Product Name Notes
58-mm diameter PCD round tool blanks with our new superior edge (SE) available with multiple polycrystalline diamond layer thicknesses. Cutting service also available as per individual request.
Aircraft components manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
All Gear Hob Blanks are manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Automotive components manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Bevel style blanks manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Bushing and bearings for pumps and other process equipment, manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Carbide supported PCBN 58-mm diameter round tool blanks available in multiple PCBN layer thicknesses. Cutting service also available as per individual request.
Cemented carbide blanks for pelletizing applications and manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide components for process equipment manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide fastener die blanks manufactured to custom dimensions. Grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide HPHT dies, anvils, and punches manufactured to custom dimensions in accordance with agreed solution. Grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide looper tips for tufting applications manufactured to custom dimensions and cutter blades. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide pellets for anti-drilling purpose on locking systems. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide stamping tool blanks manufactured to custom dimensions in accordance with agreed solution. Grades and designs are tailored to each customer based on individual needs and requirements.
Cemented carbide strip blanks in variable dimensions with an overall length of 310 mm. They are available in three standard profiles: rectangular (R), single chamfer (RF), or double chamfer (FF).
Cemented carbide tools for roof tile production manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Cemented tungsten carbide coolant blank with central hole and lateral exits. Options on rod diameter, coolant hole diameter, length, number of exits, finish, and chamfer.
Cemented tungsten carbide coolant blank with central hole. Options on carbide grade, rod diameter, coolant hole diameter, length, finish, and chamfer.
Cemented tungsten carbide coolant blank with two helical holes. Options on rod diameter, coolant hole diameter, length, helix angle, pitch, finish, and chamfer.
Cemented tungsten carbide coolant blank with two parallel holes. Options on rod diameter, coolant hole diameter, length, finish, and chamfer.
Components for process equipment manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Cut to length cemented tungsten carbide solid ball nose blanks. Options on carbide grade, rod diameter, length, and finish. Ground to finished diameter available.
Cut to length cemented tungsten carbide solid blank with options on cemented carbide grade, rod diameter, length, finish, and chamfer.
Dental bur blanks available in select diameters (1.6 - 1.8 mm) and lengths (16 - 30 mm). Standard cemented carbide grade is H10F.
Dental bur blanks available in select diameters (2.35 - 6.0 mm) and lengths (22 - 57 mm). Standard cemented carbide grade is H10F.
Dental bur pellet blanks for brazing to stainless steel shank. Available in select diameters (1.6 - 2.6 mm) and lengths (5.1 - 11.5 mm). Standard cemented carbide grade is H10F.
Dental bur pellet blanks for brazing to stainless steel shank. Available in select diameters (1.6 - 3.2 mm) and lengths (2.2 - 8.1 mm). Standard cemented carbide grade is H10F.
Fastner die blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Hyperion Materials & Technologies has the capability to design and manufacture a range of cemented carbide and cermet insert blanks tailored to each customer's unique design. We offer three finishing...
ISO style solid PCBN insert blanks
Knife blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Long cemented tungsten carbide solid blanks (320 mm) with options on carbide grade, rod diameter, and finish.
Mechanical seal rings and other wear rings manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Power skiving blanks manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Round tool blanks with an total length of 10 to 13 mm. The product comes with a PCBN layer available in thicknesses ranging from 0.8 to 3.0 mm. Available in...
Self-supported and electrically conductive (metal filled) PCD die blanks are available in 5 and 25 micron diamond grain sizes with dimensional sizing from D-6 to D-30.
Self-supported and thermally stable PCD die blanks are available in 5 and 25 micron diamond grain sizes with dimensional sizing from D-6 to D-30.
Self-supported sub-micron die blanks manufactured from polycrystalline diamond (PCD) with an ultrafine grain microstructure available in sizes D-6 and D-12.
Spherical cemented carbide ball blanks available in select diameters (0.6 - 38 mm). Nickel coating also available.
Spray nozzle blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Stamping tool blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
Standard saw tips designed for use in the manufacturing of cemented carbide-tipped band saw blades. Our saw tips cover the most popular used dimensions, supplied in ball or cylinder form.
Standard saw tips designed for use in the manufacturing of cemented carbide-tipped circular saws. Our assortment of saw tips cover most geometries and include tips for cold saws, dry cut...
Standard saw tips designed for use in the manufacturing of cemented carbide-tipped tipped hole saws for annular cutters, concrete core drills, and power tool core drills. Products can be supplied...
The polycrystalline diamond (PCD) core is integrally bonded to a cemented tungsten carbide support ring. Grades are available with diamond grain sizes ranging from 3 to 50 micron and with...
Versimax wire die blanks are self-supported and do not have cemented carbide support rings. Standard blank sizes are available in a select number of ADDMA sizes.
Versimax® HPHT cubes are available in 4 sizes while tetrahedral anvils are manufactured to custom dimensions in accordance with agreed solution. Grades and designs are tailored to each customer based...
Versirion wire die blanks are self-supported and do not have cemented carbide support rings. Standard blank sizes are available in a select number of ADDMA sizes.