Advance Cutting Systems, Inc. Datasheets for Roll Forming Machines

Roll forming machines bend metal sheet into channels and other cross-sectional shapes. They use paired rollers called roll stations to form metal parts with long lengths, often in large quantities. Roll forming equipment that is used to shape steel can fabricate parts with greater strength-to-weight ratios than can be obtained via alternative methods.
Roll Forming Machines: Learn more

Product Name Notes
The base AutoFold - 516 (SEE) can produce the following: Flat cut to length blanks with or without beads Flat cut to length duct with notches (1,2,3 or 4 piece)...
The fully hydraulic Flange Folder is designed to fold ductwork with a pre-formed edge flange. The machine has fully automatic and manual operating modes. In addition the simple functionality of...
Compact Design: Single-piece Machine Requiring Minimum Shop Floor Space Coil Capacity: Built-in Two-In-One Coil Holder & Two Ea. 10,000 Lb. Expanding Coil Mandrels for 19in. to 25in. Coil I.D.'s. Production...
The Duct Seam Closer is designed to seam rectangular ducts. The machine is a solid welded steel construction. Increases productivity and can be operated with one person. Includes a 1...
The i-Fold can produce the following: Flat sheet cut to length blanks "L" Sections "U" Sections Fully Wrapped Duct Sections The i-Fold offers most of the functionality of a conventional...