Advance Cutting Systems, Inc. Datasheets for Oxy-fuel Cutting and Welding Equipment
Oxy-fuel cutting and welding equipment melt an areas with an arc and then use a high-velocity, high-temperature, ionized gas to make cuts.
Oxy-fuel Cutting and Welding Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features Rapid Traverse Speed: 700 inches per minute Contour Speed (Max): 400 inches per minute Machine Drive System: 1 kw AC-Servo Number of Tools (Max): 6 Number of Slave Stations... | |
| System Configuration Effective Cutting Length: 168in. Extended in increments of 118in Body Construction: Gantry Style Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required) Machine Speeds:... | |
| Advance Cutting Systems is proud to introduce the new Fabmaster X-II! The Fabmaster X-II plasma and oxy-fuel cutting machine is designed to provide excellent thermal cutting at an affordable price. | |
| Easiest plasma system available on the market for oxygen and air plasma cutting - easy to install, easy to run, easy to troubleshoot. With our patented LongLife technology and 100%... | |
| HyPerformance Plasma HPR130XD is a 130-amp system that delivers the virtually dross-free cut quality of HyDefinition, but does it with greater consistency, faster cut speeds, longer consumable life and half... | |
| HyPerformance Plasma HPR260XD is a 260-amp system that delivers the virtually dross-free cut quality of HyDefinition, but does it with greater consistency, faster cut speeds, longer consumable life and half... | |
| Offering the latest technological innovations, like Smart Sense™ technology to automatically adjust the gas pressure, the Powermax65 helps you do more than ever before. Four Duramax™ torch styles provide greater... | |
| The dual gas HySpeed HT2000 and HYSpeed HT2000LHF operate with conventional consumables for optimal results on the broadest spectrum of material types and thicknesses. The HySpeed HT2000 and HySpeed HT2000LHF... | |
| The Fabmaster-II plasma cutting system is designed for the Job Shop, Structural Steel Fabricator, Steel Service Center and Miscellaneous Steel Fabricator. The Fabmaster-II is one of our most versatile cutting... | |
| The HPR800XD extends the versatility of HyPerformance Plasma to provide the most expansive process range and thickest stainless steel and aluminum cutting capacity available on the market. Mild steel cut... | |
| The Hypertherm ArcWriter is a dual gas, variable output power, plasma marking, scoring and punching system designed to leave temporary or permanent identification marks on metal surfaces. Perfect for labeling... | |
| The MAX200 continues Hypertherm's tradition of combing advanced technology and superior quality to deliver operating advantages that are unmatched in the industry Maximum cutting capacity - mild steel 50 mm... | |
| The Powermax85 combines the latest technological innovations and four Duramax™ series torch options with 85 amps of cutting power to make it the premier 1" air plasma system for handheld... | |
| The ProLine 2150 by KALIBURN is a 150 amp precision high current density plasma cutting system that combines precise, square, and virtually dross-free cuts with excellent speeds on gauge thick... | |
| The ProLine 2200 is a full function, precision, high current density 200 amp plasma system that combines precise, square, and virtually dross-free cuts with excellent speeds. If you are facing... | |
| The ProLine 2260 offers expanded thickness capability and optimized cutting speeds, and is the highest amperage precision high current density plasma cutting system in the ProLine family. This manually controlled... | |
| The Spirit150a by KALIBURN is a full function 150 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1’’ | |
| The Spirit200a by KALIBURN is a full function 200 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1... | |
| The Spirit275a by KALIBURN is a full function 275 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1... | |
| The SR-45i plasma cutter was the first plasma system introduced by the KALIBURN; and with its proven durability and performance has paved the way for other plasma cutting systems. The... | |
| When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs... | |
| With the maximum power and performance for air plasma in our line, the Powermax1650 delivers superior cut capabilities on 1-1/4" (32 mm) thick metals. It has the duty cycle and... | |
| With thousands of HyPerformance Plasma systems sold around the world, the HPR product family has become the plasma system of choice for customers who demand the most consistent cut quality,... | |
| Applications Mechanized cutting X-Y table Track systems Pipe systems Robotic systems Standard system components Power supply T45m machine torch Extra consumables for cutting Work cable with clamp, 20' (6 m)... | |
| Fully integrated initial height sensing using ohmic contact Real time arc voltage height control with arc voltage tracking within 0.1 arc volts Automatic kerf detection technology eliminates the need to... |