Advance Cutting Systems, Inc. Datasheets for Plasma Cutting Equipment

Plasma cutting machines use a high-velocity, high-temperature ionized gas to make cuts in materials and parts.
Plasma Cutting Equipment: Learn more

Product Name Notes
Features Rapid Traverse Speed: 700 inches per minute Contour Speed (Max): 400 inches per minute Machine Drive System: 1 kw AC-Servo Number of Tools (Max): 6 Number of Slave Stations...
System Configuration Effective Cutting Length: 168in. Extended in increments of 118in Body Construction: Gantry Style Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required) Machine Speeds:...
Advance Cutting Systems is proud to introduce the new Fabmaster X-II! The Fabmaster X-II plasma and oxy-fuel cutting machine is designed to provide excellent thermal cutting at an affordable price.
Easiest plasma system available on the market for oxygen and air plasma cutting - easy to install, easy to run, easy to troubleshoot. With our patented LongLife technology and 100%...
HyPerformance Plasma HPR130XD is a 130-amp system that delivers the virtually dross-free cut quality of HyDefinition, but does it with greater consistency, faster cut speeds, longer consumable life and half...
HyPerformance Plasma HPR260XD is a 260-amp system that delivers the virtually dross-free cut quality of HyDefinition, but does it with greater consistency, faster cut speeds, longer consumable life and half...
Offering the latest technological innovations, like Smart Sense™ technology to automatically adjust the gas pressure, the Powermax65 helps you do more than ever before. Four Duramax™ torch styles provide greater...
The Cutter II cutting system was introduced to the market in 2006 as the latest model in the Advance Cutting Systems product line. The Cutter II is a state of...
The dual gas HySpeed HT2000 and HYSpeed HT2000LHF operate with conventional consumables for optimal results on the broadest spectrum of material types and thicknesses. The HySpeed HT2000 and HySpeed HT2000LHF...
The Fabmaster cutting system was introduced in 1995 as the first Unitized Plasma Cutting System on the market. The unitized design offeres many unique benefits such as reduced floor space,...
The Fabmaster-II plasma cutting system is designed for the Job Shop, Structural Steel Fabricator, Steel Service Center and Miscellaneous Steel Fabricator. The Fabmaster-II is one of our most versatile cutting...
The HPR800XD extends the versatility of HyPerformance Plasma to provide the most expansive process range and thickest stainless steel and aluminum cutting capacity available on the market. Mild steel cut...
The Hypertherm ArcWriter is a dual gas, variable output power, plasma marking, scoring and punching system designed to leave temporary or permanent identification marks on metal surfaces. Perfect for labeling...
The MAX200 continues Hypertherm's tradition of combing advanced technology and superior quality to deliver operating advantages that are unmatched in the industry Maximum cutting capacity - mild steel 50 mm...
The Powermax85 combines the latest technological innovations and four Duramax™ series torch options with 85 amps of cutting power to make it the premier 1" air plasma system for handheld...
The Precision Master cutting system will boost your shop’s productivity and consistency, while reducing material waste by as much as 30%. With a traverse speed of up to 1000 inches...
The ProLine 2150 by KALIBURN is a 150 amp precision high current density plasma cutting system that combines precise, square, and virtually dross-free cuts with excellent speeds on gauge thick...
The ProLine 2200 is a full function, precision, high current density 200 amp plasma system that combines precise, square, and virtually dross-free cuts with excellent speeds. If you are facing...
The ProLine 2260 offers expanded thickness capability and optimized cutting speeds, and is the highest amperage precision high current density plasma cutting system in the ProLine family. This manually controlled...
The Spirit150a by KALIBURN is a full function 150 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1’’
The Spirit200a by KALIBURN is a full function 200 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1...
The Spirit275a by KALIBURN is a full function 275 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1...
The SR-45i plasma cutter was the first plasma system introduced by the KALIBURN; and with its proven durability and performance has paved the way for other plasma cutting systems. The...
Versagraph Highlights Positioning Accuracy +/- .005 Heavy Duty Dual Cross Beam Construction Triple Machined 22kg Crane Style Rail System AC Brushless Drive Motors Planetary Gearboxes Replaceable Liner Ways Touch Screen...
When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs...
With the maximum power and performance for air plasma in our line, the Powermax1650 delivers superior cut capabilities on 1-1/4" (32 mm) thick metals. It has the duty cycle and...
With thousands of HyPerformance Plasma systems sold around the world, the HPR product family has become the plasma system of choice for customers who demand the most consistent cut quality,...
Applications Mechanized cutting X-Y table Track systems Pipe systems Robotic systems Standard system components Power supply T45m machine torch Extra consumables for cutting Work cable with clamp, 20' (6 m)...
Fully integrated initial height sensing using ohmic contact Real time arc voltage height control with arc voltage tracking within 0.1 arc volts Automatic kerf detection technology eliminates the need to...
Profile Master Offline Programming Software Larger Plasma Units 6' cutting width Alternate controllers