Haas Automation, Inc. Datasheets for Drilling and Tapping Machines
Drilling machines and tapping machines are used to drill or thread holes in a surface.
Drilling and Tapping Machines: Learn more
| Product Name | Notes |
|---|---|
| Drill/Mill Center; 28" x 16" x 15.5" (711 x 406 x 394 mm), 40 taper, 15 hp (11.2 kW) vector drive, 15,000 rpm, 2400 ipm (61 m/min) rapids, high-speed 18+1... | |
| Drill/Tap Center; 28" x 16" x 15.5" (711 x 406 x 394 mm), BT30 taper, 15 hp (11.2 kW) vector drive, 15,000 rpm, 2400 ipm (61 m/min) rapids, high-speed 20+1... | |
| MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Drill/Mill Center; 20" x 16" x 15.5" (508 x 406 x 394 mm), 40 taper, 15 hp (11.2 kW) vector drive, 15,000... | |
| The Haas DT-1 is a compact, high-speed drill and tap machine with full milling capabilities. The machine has a 20" x 16" x 15.5" (xyz) work cube and a 26"... |