SeQual Technologies, Inc. Datasheets for Medical Equipment and Supplies
Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| Advanced Technology Fractionators Advanced Technology Fractionators (ATF) can be matched with oil-less compressors to provide high-purity continuous oxygen on demand. | |
| Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power... | |
| Air Dryer Family Air Dryer Family can be matched with oil-less compressors to provide high-purity continuous dry air on demand. | |
| Eclipse® 2 HT, PN 5700 HT - Personal Portable Oxygen System - High temperature - US Army Airworthiness Certified - Continuous 0.5 - 3 LPM Flow - Pulse Flow from... | |
| Integra 10 • Stationary Use • Continuous Flow- 1 - 10 LPM | |
| Regalia Family Regalia brand oxygen concentrators offer the simplicity of the ATF oxygen module in a system that is quiet, lightweight and easily transportable. | |
| Integra E-Z 10 - Stationary Use - Continuous 1 - 10 LPM Flow - Back pressure compensated |