SeQual Technologies, Inc. Datasheets for Gas Dryers, Filters, and Purifiers
Gas dryers remove liquid droplets within a gas stream; gas filters remove solid particles from a gas stream; and gas purifiers remove gaseous contaminants from a gas stream. They are essential in gas process stream applications.
Gas Dryers, Filters, and Purifiers: Learn more
| Product Name | Notes |
|---|---|
| Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power... | |
| Air Dryer Family Air Dryer Family can be matched with oil-less compressors to provide high-purity continuous dry air on demand. | |
| Eclipse® 2 HT, PN 5700 HT - Personal Portable Oxygen System - High temperature - US Army Airworthiness Certified - Continuous 0.5 - 3 LPM Flow - Pulse Flow from... | |
| Integra 10 • Stationary Use • Continuous Flow- 1 - 10 LPM | |
| Regalia Family Regalia brand oxygen concentrators offer the simplicity of the ATF oxygen module in a system that is quiet, lightweight and easily transportable. | |
| Teamwork Oxygen System eamwork Oxygen Systems are complete systems in a turnkey package capable of producing large volumes of oxygen. They are SeQual's most scalable system. | |
| Workhorse Oxygen Concentrators The Workhorse simplifies the process of oxygen system selection and setup. Simply plug the unit in and turn it on for high purity oxygen delivery and reliably. | |
| Quad Oxygen Subsystems Quad Oxygen Subsystems can be matched with larger-volume oil-less compressors to provide much higher oxygen flows at the same high purity as ATF's. | |
| Integra E-Z 10 - Stationary Use - Continuous 1 - 10 LPM Flow - Back pressure compensated |